location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 2.4GHz 9dBi Outdoor Directional Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GHz 9dBi Outdoor Directional Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT2409B
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2018 17:14:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 2.4GHz 9dBi Outdoor Directional Antenna network antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9 dBi
  • - 2.4 GHz
  • - 50 Ω
  • - Vertical polarization
  • - Wall
More>>>
Performance
Frequency band *
2.4 GHz
Impedance
50 Ω
Horizontal beam width
60°
Vertical beam width
76°
Antenna gain level (max) *
9 dBi
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
1.92: 1
Cable length
1 m
Mounting
Wall
Certificates
Certification
CE, FCC, RoHS
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
120 mm
Depth
120 mm
Height
40 mm
Other features
Network connection type
802.11b/g
Brand Image Product code Product Stock Price from
TP-Link 2.4GHz 14dBi Outdoor Directional Antenna network antenna TP-Link 2.4GHz 14dBi Outdoor Directional Antenna network antenna
(show image)
TL-ANT2414B 2.4GHz 14dBi Outdoor Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 2.4GHz 12dBi Outdoor Omni-directional Antenna TP-Link 2.4GHz 12dBi Outdoor Omni-directional Antenna
(show image)
TL-ANT2412D V1 2.4GHz 12dBi Outdoor Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)