location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN FH600 interface hub 400 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FH600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032078418
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN FH600 interface hub 400 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: FireWire 400
  • - Ports quantity: 6
  • - 400 Mbit/s
  • - Black Plastic
More>>>
Ports & interfaces
Hub interfaces *
FireWire 400
Ports quantity *
6
FireWire 400
Yes
Firewire (IEEE 1394) ports
6
Card reader integrated
No
Features
Data transfer rate *
400 Mbit/s
Product colour
Black
Housing material
Plastic
System requirements
Compatible operating systems
Windows 2000, Windows XP, Windows Vista, Mac, FreeBSD
Weight & dimensions
Width
92.2 mm
Depth
91.4 mm
Height
33.3 mm
Weight
110 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Mac compatibility
Yes
Power requirements
DC 9V, 0.15W
Brand Image Product code Product Stock Price from
ATEN FH300 interface hub 400 Mbit/s Black ATEN FH300 interface hub 400 Mbit/s Black
(show image)
FH300 FH300 0.00
(excl. VAT)
0 (incl. VAT)
ATEN UH275 interface hub 480 Mbit/s Silver ATEN UH275 interface hub 480 Mbit/s Silver
(show image)
UH275 UH275 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black
(show image)
UH284-AT 4-Port USB 2.0 HUB 0.00
(excl. VAT)
0 (incl. VAT)