location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Cardbus Network Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TG-5269
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:47:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 2000 Mbit/s
  • - Wi-Fi
  • - Component for: PC/Laptop
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
2000 Mbit/s
Wi-Fi
Yes
Full duplex
Yes
Jumbo frames support
Yes
Design
Component for *
PC/Laptop
Product colour
Multicolour
Internal *
No
Plug and Play
Yes
Certification
FCC, CE
System requirements
Compatible operating systems
Win 98SE/Me/2000/XP/XP64, Vista32/64 Linux
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Compliance industry standards
IEEE 802.3, 802.3u, 802.3ab, 802.3x, 802.1q, 802.1p
Flow control support
Yes
I/O ports
1xRJ-45
Supported data transfer rates
10/100/1000 Mbps
Supported protocols
CSMA/CD, TCP/IP
Wireless connection
Yes
Operating temperature (T-T)
32 - 104 °F
Brand Image Product code Product Stock Price from
TP-Link TL-WN727N network card WLAN 150 Mbit/s TP-Link TL-WN727N network card WLAN 150 Mbit/s
(show image)
TL-WN727N TL-WN727N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN350G 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s
(show image)
TL-WN961N 300Mbps Wireless N Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit PCI Express Network Adapter TP-Link Gigabit PCI Express Network Adapter
(show image)
TG-3468 V3 Gigabit PCI Express Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN510G 54Mbps eXtended Range™ Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s
(show image)
TF-3239DL 10/100Mbps PCI Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s
(show image)
TF-5239 10/100Mbps CardBus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s
(show image)
TL-WN827N 300Mbps Wireless N USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN353GD 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter Internal 108 Mbit/s TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter Internal 108 Mbit/s
(show image)
TL-WN653AG 108Mbps 802.11a/b/g Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)