location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3m 3.5mm M/M Stereo Audio Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m 3.5mm M/M Stereo Audio Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80118 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964625261 show
Category: Audio Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 874598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 12:45:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 3m 3.5mm M/M Stereo Audio Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - 3.5mm Male
  • - 3.5mm Male
  • - Black
More>>>
Features
Cable length *
3 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Male
Connector contacts plating
Nickel
Features
Product colour *
Black
Cable material
Copper
Weight & dimensions
Weight
54 g
Logistics data
Harmonized System (HS) code
85189000
Brand Image Product code Product Stock Price from
C2G 3.5 mm - 3.5 mm 7m M/M audio cable 3.5mm Black C2G 3.5 mm - 3.5 mm 7m M/M audio cable 3.5mm Black
(show image)
80120 3.5 mm - 3.5 mm 7m M/M 0.00
(excl. VAT)
0 (incl. VAT)
C2G 2m 3.5mm M/M Stereo Audio Cable C2G 2m 3.5mm M/M Stereo Audio Cable
(show image)
80117 2m 3.5mm M/M Stereo Audio Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 3.5 mm - 3.5 mm 10m M/M audio cable 3.5mm Black C2G 3.5 mm - 3.5 mm 10m M/M audio cable 3.5mm Black
(show image)
80121 3.5 mm - 3.5 mm 10m M/M 0.00
(excl. VAT)
0 (incl. VAT)
C2G 3.5 mm - 3.5 mm 1m M/M audio cable 3.5mm Black C2G 3.5 mm - 3.5 mm 1m M/M audio cable 3.5mm Black
(show image)
80116 3.5 mm - 3.5 mm 1m M/M 0.00
(excl. VAT)
0 (incl. VAT)
C2G 3.5 mm - 3.5 mm 5m M/M audio cable 3.5mm Black C2G 3.5 mm - 3.5 mm 5m M/M audio cable 3.5mm Black
(show image)
80119 3.5 mm - 3.5 mm 5m M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)