location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Gigabit Multi-Mode Media Converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Multi-Mode Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC200CM V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973030438 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link Gigabit Multi-Mode Media Converter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 1000 Mbit/s 550 m 850 nm
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - Multi-mode Fiber ports quantity: 1 SC 50/125,62.5/125 µm
  • - Black
More>>>
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards
IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3z
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
1000 Mbit/s
Auto MDI/MDI-X
Yes
Performance
Maximum transfer distance *
550 m
Wavelength *
850 nm
Fiber mode structure
Multi-mode
Fiber cable diameters supported (core/cladding)
50/125, 62.5/125 µm
Features
Internal *
No
LED indicators
Link
Product colour
Black
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
SC
DC-in jack
Yes
Power
Power consumption (max)
5.5 W
Weight & dimensions
Width
94.5 mm
Depth
73 mm
Height
27 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
204 mm
Package depth
165 mm
Package height
65 mm
Certificates
Compliance certificates
RoHS
Certification
FCC, CE
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
TP-Link 10/100Mbps Single-Mode Media Converter TP-Link 10/100Mbps Single-Mode Media Converter
(show image)
MC110CS V1 10/100Mbps Single-Mode Media Converter 0.00
(excl. VAT)
0 (incl. VAT)