location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Laptop USB KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop USB KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS661 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775503 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
98 g
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
92 x 31 x 14 mm
Ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:14:06
Uk has collected 9 expert reviews for ATEN Laptop USB KVM switch Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
hardwarebistro.com
Updated:
2016-12-29 16:13:54
For more than two decades, ATEN has earned a sterling reputation for delivering the finest KVM (keyboard/video/mouse) and remote connectivity solutions to manage servers and other network devices. Today we stand as the largest KVM manufacturer in the...
Bottom line Aten CS661 is an unique KVM switch which is purposely created for laptop users for remote control and easy file transferring between two systems. It works quite similar as a Microsoft Remote Desktop Connection compare with ordinary desktop KVM switch...
100%
techspot.com
Updated:
2011-07-30 14:13:34
Aten has been in the business of producing KVM switches (short for Keyboard/Video/Mouse) for over twenty years. During this time, they have positioned themselves as the world’s largest KVM manufacturer offering enterprise solutions as well as products...
Bottom line The Aten Laptop USB KVM switch worked just as advertised during our testing. In this regard, if you bought this device looking for standard KVM functionality that somehow interacted with your laptop via USB, you may end up extremely disappointed. This...
0%
smallnetbuilder.com
Updated:
2011-07-30 14:13:42
I have a good number of computers kicking around the SmallNetBuilder lab and use a four-port IOGEAR USB KVM (GCS634U) to switch between the desktops. But every once in awhile, I need to steal one of the ports to connect to a DIY NAS that Im futzing w...
Good No user software installation, Simple setup...
Bad Remote window scaling doesnt work...
Bottom line Quick and easy remote desktop access between two Windows machines...
0%
ld2.ciol.com
Updated:
2011-07-30 14:13:49
Vishal MathurThe Aten USB KVM switch is meant to make remote handling of a PC easier; especially for the home user. This switch is not bigger than a USB drive in size, and has two USB 2.0 connectors on either side, using which you can connect two...
Good Easy file transfer, GUI...
Bad None...
80%
hardwarebistro.com
Updated:
2011-07-30 14:13:53
For more than two decades, ATEN has earned a sterling reputation for delivering the finest KVM (keyboard/video/mouse) and remote connectivity solutions to manage servers and other network devices. Today we stand as the largest KVM manufacturer in the...
Bottom line Aten CS661 is an unique KVM switch which is purposely created for laptop users for remote control and easy file transferring between two systems. It works quite similar as a Microsoft Remote Desktop Connection compare with ordinary desktop KVM switch...
100%
Overclockersonline.net
Updated:
2011-07-30 14:13:57
ATEN Overclockers Online was first introduced to ATEN a few months back with their feature packed KVM, the CS1782. Not a company to rest on their laurels, ATEN returns today with a new KVM today that targets a different audience. Today I have in my hands ATENs latest product, the CS661 Laptop USB KVM. Built with portability and ease of use in mind, read on to find out just how this little KVM...
Good Easy to use, Portable, Built in File Transfer...
Bad li]Slight lag...
Bottom line Ill admit that I wasnt too sure of the usefulness of this pint size KVM when I first received it, but after having it for a while and using it, the CS661 is really handy to have around. Its a quick and simple KVM with the added bonus of a file trans...
0%
technogog.com
Updated:
2011-07-30 14:14:06
When we think of KVMs we think of a switch of some kind that allows one to control several computers with just one keyboard and mouse, but there are other kinds as well. ATEN has sent me over what they are calling a Laptop USB KVM Switch, what is does...
Good Plug and play, no installation, Nice long cable, Carrying case included, Works perfectly, Very easy to use...
Bad Slow at times to react on remote computer, Expensive...
Bottom line The ATEN Laptop USB KVM Switch works well, is easy to use and makes syncing and transferring files between two computers easy. The addition of the extra USB port is nice as well so if need be you can share a peripheral between both computers. There&rsquo...
90%
virtual-hideout.net
Updated:
2014-11-02 10:27:44
Aten is a company I’ve checked out before, not surprisingly, both times it was a KVM switch. If you don’t know already, that’s because that is all Aten does. KVM’s, are used to control 2 or more computers from a single set of “Keyboard, Video and...
Bottom line This is one of those products that must be fairly hard to market. It’s not because it is a bad product or that it doesn’t work. The problem is, it is a completely unique product, which seems to be solving a problem no one knew they had. Aten u...
0%
Brand Image Product code Product Stock Price from
ATEN 4-Port USB VGA KVM Switch with Audio ATEN 4-Port USB VGA KVM Switch with Audio
(show image)
CS64US-AT 4-Port USB VGA KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port USB HDMI KVM Switch with Audio ATEN 2-Port USB HDMI KVM Switch with Audio
(show image)
CS692-AT 2-Port USB HDMI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)