location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Idea Tab A2107 Mediatek 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Idea Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2107
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59346799
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887456627216 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1581364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Idea Tab A2107 Mediatek 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 17.8 cm (7") 1024 x 600 pixels TN+Film
  • - Mediatek MT6575 1 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 13.5 Wh 3550 mAh 10 h
  • - Android 32-bit
More>>>
Display
Display diagonal *
17.8 cm (7")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Panel type *
TN+Film
Display brightness
300 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Processor
Processor family *
Mediatek
Processor model *
MT6575
Processor cores
1
Processor frequency *
1 GHz
Processor cache
0.256 MB
Processor architecture
ARM Cortex-A9
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory
1 GB
Memory clock speed
400 MHz
Storage
Internal storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
0.7 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Maximum video resolution
1280 x 720 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Messaging
Instant messaging (IM)
Yes
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Position location *
Yes
Software
Platform *
Android
Operating system architecture
32-bit
Operating system version
4.0
Operating system installed *
Android
Bundled software
Exent GameTanium, Papaya Mobile, Cut the Rope, Vendetta Online, Silvercreek 5 Card Games, Slacker Radio, Amazon MP3, Documents To Go, Printershare, Norton Mobile Security, ooVoo, Skype, PokeTalk, imo.im, Accuweather, News Repuiblic, Zinio, Amazon Kindle, Next Issue Media, ES File Explorer, Lenovo Registration, Evernote, SugarSync, Lenovo App Shop, Google Play
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
3550 mAh
Battery capacity
13.5 Wh
Number of battery cells
1
Battery life (max)
10 h
Browsing time
10 h
Power
AC adapter power
7.5 W
Media formats
Audio formats supported
AAC, AMR-NB, AMR-WB, APE, FLAC, MIDI, MP3, OGG, PCM
Video formats supported
H.263, H.264, MP4, VP8
Weight & dimensions
Width
192 mm
Depth
11.5 mm
Height
122 mm
Weight
400 g
Packaging content
Keyboard included
No
AC adapter included *
Yes
Cables included
USB
Quick start guide
Yes
Certificates
Compliance certificates
RoHS
Other features
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 09:55:38
Uk has collected 15 expert reviews for Lenovo Idea Tab A2107 Mediatek 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
46%
Source Review comments Score
computeractive.co.uk
Updated:
2019-12-02 09:55:38
The Lenovo Ideatab A2107 is a budget 7in Android tablet with a very unusual feature. Alongside Wi-Fi it has a built-in 3G modem for internet access, but it has not just one but two SIM card slots.The idea is that one SIM card could be used to provide 3...
0%
v3.co.uk
Updated:
2019-12-02 09:55:38
The Lenovo IdeaTab A2107 targets the same ultra-affordable, mini-tablet space currently dominated by Google's Asus-built Nexus 7. However, with Lenovo's latest IdeaTab retailing for £150 and packing a less powerful processor than the quad-core Google t...
Good Solid build quality, upgradable storage, reasonable battery life, cheap...
Bad Poor screen, underpowered, boxy design, software additions aren't great...
Bottom line A disappointing tablet, whose low cost does not make up for its poor screen and processor...
40%
trustedreviews.com
Updated:
2019-12-02 09:55:38
If you want a tablet that you can use while on the bus or train, as well as when slouched on the sofa, we'd always recommend considering a 7in tablet. The Lenovo IdeaTab A2107 is one of these smaller beasties, doing battle with the Google Nexus 7 and Sams...
0%
hardwarezone.com.my
Updated:
2019-12-02 09:55:38
At IFA 2012, Lenovo has also taken the opportunity to expand its IdeaTab lineup with three new, Android 4.0 Ice Cream Sandwich-powered tablets: the IdeaTab S2110, A2107, and A2109. We were on hand to take at closer look at them.The IdeaTab S2110 is being...
0%
androidheadlines.com
Updated:
2019-12-02 09:55:37
Lenovo isn't typically known for Android devices, but they have made a few tablets and phones in the past that run Android. All week I've been using the IdeaTab A2107 from Lenovo, it was released this January and is available on AT&T right now for $99 on...
Bottom line The IdeaTab A2107 isn't a completely bad tablet. In fact if the Nexus 7 hadn't came out last year, this would probably be one of the best tablets out there in this price range. But with the Nexus 7 being $199-249 with much better specs, and much more l...
0%