location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8417 rack accessory Mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8417
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8417 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7313042022958 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2025 11:07:55
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Mounting bracket
Product colour *
Black
Easy mounting
Yes
Wall mountable
Yes
Weight & dimensions
Weight
180 g
Packaging data
Quantity per pack
2 pc(s)
Package width
235 mm
Package depth
165 mm
Package height
44 mm
Packaging content
Mounting kit
Yes
Quick installation guide
Yes
Brand Image Product code Product Stock Price from
APC AR8012BLK rack accessory APC AR8012BLK rack accessory
(show image)
AR8012BLK AR8012BLK 0.00
(excl. VAT)
0 (incl. VAT)
APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart
(show image)
AR8120BLK Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart 0.00
(excl. VAT)
0 (incl. VAT)
APC Adapter Kit 23" to 19" Mounting APC Adapter Kit 23" to 19" Mounting
(show image)
AR8150BLK Adapter Kit 23" to 19" Mounting 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)