location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProCurve 5406-44G-PoE+-2XG v2 zl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 4U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProCurve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E5400 zl
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5406-44G-PoE+-2XG v2 zl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9533A#ABA?LA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2021 11:11:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProCurve 5406-44G-PoE+-2XG v2 zl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 4U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 44
  • - 10G support 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 64000 entries Switching capacity: 379.2 Gbit/s
  • - Access Control List (ACL)
  • - 4U Rack mounting
  • - Power over Ethernet (PoE)
More>>>
Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
44
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP+ module slots quantity
2
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u
10G support *
Yes
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
IP routing
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
379.2 Gbit/s
Throughput
282.1 Mpps
MAC address table *
64000 entries
Latency (1 Gbps)
3.7 µs
Latency (10 Gbps)
2.1 µs
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Form factor
4U
Product colour
Grey
Performance
Built-in processor
Yes
Memory type
DDR-SDRAM
Internal memory
256 MB
Flash memory
4 MB
Power
AC input voltage
100 - 230 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
215 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Heat dissipation
2450 BTU/h
Weight & dimensions
Width
444.5 mm
Depth
450.9 mm
Height
175.3 mm
Weight
20.9 kg
Brand Image Product code Product Stock Price from
HPE

HPE J9549A network switch Managed
(show image)
J9549A J9549A 0.00
(excl. VAT)
0 (incl. VAT)