location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QD mute
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8855-00-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991013740 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2024 20:39:55
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
114 mm
Package depth
10 mm
Package height
89 mm
Package weight
20 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
456 mm
Master (outer) case length
680 mm
Master (outer) case height
178 mm
Master (outer) case gross weight
13.8 kg
Products per master (outer) case
480 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra GN1216 Avaya Cord Jabra GN1216 Avaya Cord
(show image)
88001-03 GN1216 Avaya Cord 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Link Mobile 8800-00-87 Jabra Link Mobile 8800-00-87
(show image)
8800-00-87 Link Mobile 8800-00-87 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Link 14201-19 optimized for Avaya phones Jabra Link 14201-19 optimized for Avaya phones
(show image)
14201-19 Jabra Link 14201-19 optimized for Avaya phones 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-22 Jabra LINK 14201-22
(show image)
14201-22 Jabra LINK 14201-22 0.00
(excl. VAT)
0 (incl. VAT)
Jabra HHC adapter Jabra HHC adapter
(show image)
14201-16 HHC adapter 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Polycom EHS adapter Jabra Polycom EHS adapter
(show image)
14201-17 Polycom EHS adapter 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Recording Jack Jabra Recording Jack
(show image)
752-0880-0201 Recording Jack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 5 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)