location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 5000 7-in-1 Beard & Hair trimmer QG3360/17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-in-1 Beard & Hair trimmer QG3360/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3360/17
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips QG3360/17 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 5000 7-in-1 Beard & Hair trimmer QG3360/17
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 min
  • - Number of length steps: 35
  • - Washable
  • - Metallic
More>>>
Detail trimmer
Detail trimmer

Create fine lines, contours and details to define or change your style.

Detail foil shaver
Detail foil shaver

Get rid of unwanted hairs with precision on small areas of your cheeks and chin, for a clean finish.

Nose trimmer
Nose trimmer

Remove unwanted nose and ear hair, easily and comfortably.

Beard & stubble comb
Beard & stubble comb

Trim your beard to exactly the length you want, by locking in the setting that suits your desired look. The beard & stubble comb offers 18 length settings from 1mm to 18mm, with precisely 1mm between each setting.

Dedicated stubble comb
Dedicated stubble comb

Trim your stubble to exactly the length you want, by locking in the setting that suits your desired look. The dedicated stubble comb offers 12 length settings from 1mm to 12mm, with precisely 1mm between each setting.

Hair comb
Hair comb

Keep your haircut in style, or create a new one, by trimming to different lengths. The hair comb offers 18 length settings from 3mm to 20mm, with precisely 1mm between each setting.

Fully washable
Fully washable

Simply rinse the blades and combs after each use for long-lasting performance.

Turbo power
Turbo power

Power through even the thickest hair. Turbo power helps you cut the longest, most dense parts of your hair by increasing the cutting speed.

Full size metal trimmer
Full size metal trimmer

Use the full size metal trimmer without a comb to complete your style and get clean, sharp lines around the edges of your beard.

50 min run time, 1-hr charge
50 min run time, 1-hr charge

Our advanced charging system gives you two convenient options: charge for one hour and you’ll get up to 50 minutes of running time, or do a 5-minute quick charge for one full trim.

Skin-friendly blades
Skin-friendly blades

Get a gentle trim that is high on performance. Blades are self-sharpening and made of finely ground chromium steel, giving you lasting performance. Their rounded tips and combs ensure smooth, protected contact with your skin.

Storage pouch
Storage pouch

Keep your all-in-one trimmer organized with the convenient pouch, which holds and protects the trimmer and all attachments when you're on the go.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas – Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Performance
Number of length steps *
35
Wet & Dry *
No
Trimming styles
Detailed styling, Long beard, Moustache, Short beard, Stubble look
Washable
Yes
Self-sharpening blade
Yes
Design
Product colour *
Metallic
Power
Battery type
Built-in battery
Power
Number of batteries supported
1
Operating time *
50 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
AC input voltage
100 - 240 V
Battery level indicator
Yes
Packaging content
Attachments quantity
7
Cleaning brush
Yes