More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP100 + Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1446B028

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999534701

Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
139169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
18 Jan 2024 17:32:08
The date of the most recent change of this product data-sheet in Icecat.
Features
Duplex printing
*

Colour
*

Number of print cartridges
*
2
Printing
Maximum resolution
*
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter)
*
15 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Input & output capacity
Maximum input capacity
50 sheets
Paper handling
Recommended media weight
65/105 g/m²
Standard media sizes
Credit Card (54 x 86mm)
Maximum ISO A-series paper size
*
A4
Paper tray media types
*
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
*
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15"
Borderless printing media sizes
A4
Ports & interfaces
PictBridge

Direct printing

Network
Bluetooth

Performance
Acoustic pressure emissions
38.5 dB
Design
Market positioning
*
Home & office
Power
Power consumption (printing)
*
9 W
Power consumption (standby)
1.5 W
System requirements
Mac compatibility

Compatible operating systems
Windows Vista / Windows XP SP2 / Windows 2000 Professional SP4
Mac OS X v.10.3.9 - v.10.4 - v.10.5
Minimum system requirements
Windows Vista, XP, 2000 / Internet Explorer 6.0 / Pentium II 300 MHz including compatible processors / 128 MB RAM / 800 MB Hard disk space / CD-ROM drive / Display XGA 1024x768
Mac OS X v.10.5 / Intel processor, PowerPC G4 / 512 MB RAM
Mac OS X v.10.4 / Intel processor, PowerPC G3 / 256 MB RAM
Mac OS X v.10.3.9 / PowerPC G3 / 128 MB RAM
Safari / 650 MB Hard disk space / CD-ROM drive / Display XGA 1024x768
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2 kg
Packaging data
Bundled software
Windows: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo
Mac: Photo Optimizer PRO, Photo Noise Reduction, Vivid Photo
Software Included:
-Windows: Easy-PhotoPrint EX
-Mac: Easy-PhotoPrint EX
Other features
Toner cartridge
PGI-35 Black, CLI-36 Color
Dimensions (WxDxH)
322 x 185 x 61.7 mm
Infrared data port

Print technology
Inkjet
Interface
USB 2.0
Power requirements
100-240V, 50/60Hz
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 36 expert reviews for Canon PIXMA iP100 + Battery inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
82%
|
Source | Review comments | Score |
---|---|---|
techradar.com
Updated:
2011-08-14 06:11:31 |
The Canon Pixma iP100 is a portable photo printer that can also print text documents. It will print on paper from business card size to A4, and comes with a large battery for travelling.Its not cheap, but we think it offers excellent quality, and is a...
![]() |
100%
|
expertreviews.co.uk
Updated:
2011-08-14 06:11:31 |
Canons range of Pixma inkjet printers have made a good name for themselves over the years. Most are desktop machines, but the iP100 is a portable printer, designed to be carried around with you. It weighs just 2kg - a bit more if you attach the lithiu...
|
80%
|
computeractive.co.uk
Updated:
2011-08-14 06:11:31 |
Canon, in its Bubblejet days, used to do a decent line in portable printers. But in recent years they've been relatively rare.The Pixma iP100, however, combines text and photo printing with a battery, making it truly portable.It's easy to set up, with...
![]() ![]() ![]() |
80%
|
expertreviews.co.uk
Updated:
2011-08-14 06:11:31 |
Canons Pixma iP100 is a battery-powered portable photo printer that can also print on plain A4. It has a high resolution of 9,600x2,400dpi and can take paper sizes from Credit Card to A4, with borderless printing on Credit Card, 6x4in, 7x5in and A4...
|
80%
|
photoreview.com.au
Updated:
2011-11-04 08:13:41 |
Designed for portability, Canons PIXMA iP100 printer promises to produce photo lab quality prints, although its specifications are more attuned to office printing. Its a four-colour printer with separate cartridges for black pigment ink and dye-bas...
|
80%
|
dpexpert.com.au
Updated:
2011-11-04 08:13:41 |
This little printer (32cm long by 18.5cm deep and 62cm thick and weighing 2kg) is designed to go anywhere with a laptop computer. It comes with a rechargeable battery. There are two small ink cartridges, one black and one four-colour. Paper up to A4 c...
![]() ![]() ![]() |
0%
|
smh.com.au
Updated:
2011-11-04 08:13:42 |
The combination of small size and light weight, together with the respectable print speed, make this printer an ideal companion for a business laptop. Because it doesnt hang around when printing it is possible to turn out printed pages from a present...
![]() |
0%
|
Zdnet.com.au
Updated:
2011-11-04 08:13:43 |
It isnt cheap compared to standard printers, but the Canon Pixma iP100 has the highest resolution available in the mobile printer market and prints at an impressive speed to boot. If you simply must have a printer with you at all times, the iP100 shou...
![]() ![]() ![]() |
80%
|
goodgearguide.com.au
Updated:
2011-11-04 08:13:43 |
We would have liked some better connection options and the battery’s bulk may be annoying for some, but the iP100 is an excellent travel companion. The iP100 is a competitive option for meeting your portable printing needs.
![]() ![]() ![]() |
85%
|
theregister.co.uk
Updated:
2014-05-28 01:11:18 |
Product round-up Those of you with laptops will undoubtedly agree that even with all convenience of portable computing, there remain compromises aplenty. Yet add a gadget here and there and mobile working can be improved tremendously. Whether it's a to...
|
0%
|
smartcomputing.com
Updated:
2011-08-14 06:11:31 |
With the proliferation of online and local photomats that make it easy to print your digital photos, buying a photo printer isn’t the no-brainer it used to be. It’s not always about the lowest cost per print anymore, it’s about convenience, control, an...
|
0%
|
electronicsme.com
Updated:
2011-08-14 06:11:31 |
Canon PIXMA iP100 Photo Printer is a mobile photo inkjet printer that is capable of a printing resolution up to 9600 x 2400 dpi in color. Printing speed is a key factor when looking for a mobile printer that must be able to produce when needed and with...
![]() |
84%
|
brighthub.com
Updated:
2011-08-14 06:11:31 |
Reviewing the Canon Pixma iP100, an excellent portable inkjet from Canon. But for functionality, specification and features, is it worth the price tag? Taking a look at the best and worst in printers, in this Bright Hub portable printer review we take...
![]() |
100%
|
ld2.ciol.com
Updated:
2011-08-14 06:11:31 |
Printers are usually tied down to you home or office. You can easily get portable thermal printers which can print small rolls of text (like a receipt), but what if you need to take some high quality photo prints? Professionals on the move who ma...
![]() ![]() |
70%
|
trustedreviews.com
Updated:
2011-08-14 06:11:31 |
Most of Canon's PIXMA inkjet printers are desktop machines where, within reason, size and weight aren't problems. There's one area of the market, though, where both these considerations are important and that's portable print. If the printer needs to be l...
|
80%
|
Laptopmag.com
Updated:
2011-08-14 06:11:31 |
This mobile printer, the first of its class with 9,600 dpi resolution, delivers excellent quality and fast speeds.
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2011-08-14 06:11:31 |
Mobile printers are a bit like ultraportable laptops. Theyre noticeably smaller and easier to carry around than their standard-size cousins, and youre charged a premium price for the small size. If you need to print on the go—say, an updated PowerP...
![]() ![]() ![]() |
80%
|
asiaone.com
Updated:
2011-08-14 06:11:31 |
By Billy TeoTAKING the mobile office concept to the extreme, the Canon Pixma iP100 portable printer tries very hard to be a "never leave home without it" device.For the most part, it succeeds: Though slightly heavy (2kg), the printer does not need to b...
|
0%
|
v3.co.uk
Updated:
2011-08-14 06:11:31 |
The Pixma iP100 combines text and photo printing with a battery, making it truly portable. The battery pack (included) does not fit inside the printer but uses a separate cradle that screws on to the back of the main unit. There is no screen, hence no...
|
80%
|
toptenreviews.com
Updated:
2011-10-21 00:14:21 |
Canon is a Japan based manufacturer of imaging products. They are more commonly known for their digital cameras and video cameras but also have strong position in printers. For many years Canon was the main maker of the print-engines in industry laser...
![]() ![]() ![]() |
88%
|
consumersearch.com
Updated:
2011-11-10 16:37:42 |
The Canon Pixma iP100 gets good reviews as a portable inkjet printer: Although the price is high, you'll get good print quality and decent speed. Weighing about 5 pounds including adapter, it combines the speed and small size of a snapshot printer with...
![]() ![]() |
0%
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.