location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP2850 photo printer Inkjet 4800 x 600 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP2850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8745B008
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP2850 photo printer Inkjet 4800 x 600 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 600 DPI A4 (210 x 297 mm)
  • - Inkjet
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
More>>>
Printing
Borderless printing *
No
Print technology *
Inkjet
Maximum resolution *
4800 x 600 DPI
Print speed (ISO/IEC 24734) mono
8 ipm
Print speed (ISO/IEC 24734) colour
4 ipm
Features
Market positioning *
Home & office
Product colour *
White
Number of print cartridges
2
Printing colours
Black, Cyan, Magenta, Yellow
Built-in display
No
Input & output capacity
Maximum input capacity
60 sheets
Paper handling
Maximum print size *
A4 (210 x 297 mm)
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Photo paper sizes (imperial)
10x15"
Ports & interfaces
Direct printing *
No
PictBridge *
No
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
No
Power
Power source *
AC
Power consumption (printing) *
8 W
Power consumption (standby)
0.8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
426 mm
Depth
235 mm
Height
134 mm
Weight
2.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 02:44:22
Uk has collected 5 expert reviews for Canon PIXMA iP2850 photo printer Inkjet 4800 x 600 DPI A4 (210 x 297 mm) and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
macworld.co.uk
Updated:
2014-09-24 02:44:22
Most printers on sale these days are multi-function devices that include a scanner and copier as well, but there's still a market for low cost printers that don't include these additional functions.Canon's Pixma iP2850 is currently selling for an average...
Good initial purchase price is very competitive, pigmented black ink produces very good mono text...
Bad black ink cartridges are very expensive, no Wifi, Mac support could be improved...
Bottom line The low cost of the iP2850 is certainly very attractive, so it's bound to appeal to home users and students who need a basic, affordable printer. Print quality is also very good for such a low-cost device, but the high cost of Canon's black ink cartridge...
40%
expertreviews.co.uk
Updated:
2014-09-24 02:44:22
All-in-one printers are perennially popular when it comes to home printing, but some users still want and need single-function printers. As they have fewer components, single function printers cost less and take up less room.At less than £40, you'd certai...
Bottom line This single-function inkjet is a decent buy if you don’t need the features of an MFP...
60%
techadvisor.co.uk
Updated:
2014-10-22 03:03:37
Canon's PIXMA iP2850 is somewhat of a rarity in today's multifunction printer -obsessed market - a relatively compact single-function colour inkjet printer aimed at the home office worker or casual user who wants virtually no frills apart from basic print...
Bottom line Canon's stripped-down basic inkjet printer produces high-quality print results and costs less than £40 but dearer ink costs, photo restrictions and very limited functions might prove a deterrent.Tags:Peripherals,Business,PrintingBest prices todayRetailer...
60%
gadgetspeak.com
Updated:
2015-02-15 01:12:16
Apart from a couple of Canon Logos and a Fine Print sticker, the printer is decked out totally in Apple White signifying that Canon feels this unit has been designed specifically for home use rather than in an office. Rising from a plinth style base, this...
76%