location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iX6850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8747B008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999991238
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:21:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI A3+ (330 x 483 mm)
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Wi-Fi Ethernet LAN USB port
More>>>
Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
9600 x 2400 DPI
Print speed (10x15 cm)
36 s
Print speed (ISO/IEC 24734) mono
14.5 ipm
Print speed (ISO/IEC 24734) colour
10.4 ipm
Features
Market positioning *
Home & office
Product colour *
Black
Number of print cartridges
5
Printing colours
Black, Cyan, Magenta, Yellow
Built-in display
No
Maximum duty cycle
12000 pages per month
Number of printing colours
5
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum print size *
A3+ (330 x 483 mm)
Printing sizes
10 x 15, 13 x 18, 20 x 25, 25 x 30
Borderless printing media sizes
13x18, 10x15, 25x30, A3, A3+, A4
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
44 dB
Power
Power source *
AC
Power consumption (printing) *
24 W
AC input voltage
100 - 240 V
Power
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
584 mm
Depth
310 mm
Height
159 mm
Weight
8.1 kg
Packaging data
AC adapter included
Yes
Drivers included
Yes
Manual
Yes
Bundled software
Printer Driver, My Image Garden, Quick Menu, Easy-WebPrint EX
Package width
274 mm
Package depth
660 mm
Package height
440 mm
Package weight
11 kg
Logistics data
Products per shipping (inner) case
1 pc(s)
Shipping (inner) case length
66 cm
Shipping (inner) case width
27.4 cm
Shipping (inner) case height
44 cm
Harmonized System (HS) code
84433210
Pallet width (UK)
110 cm
Pallet length (UK)
132 cm
Pallet height (UK)
177.8 cm
Pallet weight (UK)
365 kg
Products per pallet (UK)
32 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 02:44:23
Uk has collected 8 expert reviews for Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
trustedreviews.com
Updated:
2014-09-24 02:44:22
What is the Canon PIXMA iX6850? Inkjet printers which can handle paper up to A3 (13” x 19”) are still thin on the ground. Following Canon's labelling scheme, the PIXMA iX range is for business printers, where the PIXMA iPs are photographic. The PIXMA iX68...
Good High quality photos, Twin-button WPS setup, Prints from 15 x 10cm to A3+...
Bad No USB or memory sockets, No duplex print, Large footprint when open...
Bottom line Canon PIXMA iX6850 - Print Speeds Canon rates the PIXMA iX6850 at 14.5ppm in mono and 10.4ppm in colour, both of which are very respectable speeds for an inkjet. Under our tests, though, which include processing time, we didn't see speeds this high. The 5...
80%
expertreviews.co.uk
Updated:
2014-09-24 02:44:23
The iX6850 has the typical good looks of the PIXMA range, and is made from high-quality glossy black plastic. It feels like a solid product, with proper paper input and output trays that extend to almost fully support sheets of A3+ paper, and which have m...
Bottom line Great for creative use in the office, but pricey and not so good over Wi-Fi...
60%
techradar.com/au/
Updated:
2014-09-24 02:44:23
This A3 printer, the Canon PIXMA iX6850, is a high-quality compact model, designed for home hobbyists and small businesses rather than busy offices. It's inexpensive too. The RRP is just £220 (about US$368, AU$394) and if you shop online, you can pick one...
Good Great photo printing, A3 output, Good connectivity options, Small footprint...
Bad No Duplex, No internal paper trays, No facilities to print from USB or memory cards, No screen...
Bottom line Previously, A3-capable printers have been too bulky and too expensive to make any great inroads into the home market, but the new Canon PIXMA iX6850 is both affordable and compact – or at least as compact as an A3 printer can be. But despite being very go...
80%
techradar.com
Updated:
2014-09-24 02:44:23
This A3 printer, the Canon PIXMA iX6850, is a high-quality compact model, designed for home hobbyists and small businesses rather than busy offices. It's inexpensive too. The RRP is just £220 (about US$368, AU$394) and if you shop online, you can pick one...
Good Great photo printing, A3 output, Good connectivity options, Small footprint...
Bad No Duplex, No internal paper trays, No facilities to print from USB or memory cards, No screen...
Bottom line The Canon PIXMA iX6850 is good at what it does, though it's not an ideal all-round workhorse. Instead, it should be treated as a companion to your main device, an excellent photo printer to augment your everyday all-in-one. Unless you're a photo enthusia...
80%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)