location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX535
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8750B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint
  • - USB port Wi-Fi
  • - 8.5 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
9.7 ipm
Print speed (ISO/IEC 24734) colour
5.5 ipm
Copying
Copying *
Colour copying
Time to first copy (colour, normal)
24 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Features
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper, T-shirt Transfer
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Paper handling
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint
Performance
Card reader integrated
No
Sound pressure level (printing)
43 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (copying)
18 W
Power consumption (standby)
1.1 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
458 mm
Depth
385 mm
Height
200 mm
Weight
8.5 kg
Packaging content
Bundled software
My Image Garden, Easy-WebPrint EX
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:07:31
Uk has collected 9 expert reviews for Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2014-08-29 01:07:31
The Canon PIXMA MX535 is a multifunction device that offers print, scan, copy and Fax capabilities. Other features include an ADF (Automatic Document Feed) and automatic Duplex printed to help save on paper. There is support for both wired and wireless...
76%
trustedreviews.com
Updated:
2014-08-29 01:07:31
What is the Canon PIXMA MX535? There are two classes of Canon inkjet all-in-one: the PIXMA MG range intended for photo enthusiasts and the PIXMA MX range, for the home and small office. The PIXMA MX535 has a lot to offer for probably under £100, though it...
Good Easy paper loading, ADF and fax as standard, Easy print from smartphone...
Bad No print from USB, Large footprint when running, Very noisy when printing...
Bottom line Canon PIXMA MX535 - Print Speeds Canon rates the PIXMA MX535 at speeds of 9.7ppm mono and 5.5ppm colour. Under test, we got close to these, with a speed of 8.7ppm on our 20-page mono text print, though the 5-page test only gave 5.7ppm. A draft mode print...
70%
digitalversus.com
Updated:
2014-08-29 01:07:31
The Canon Pixma MX535 is elegant, compact and convenient thanks to its automatic document feeder. Unfortunately, it prints slowly and with mediocre quality. Plus, it's lost the Ethernet and colour screen from the previous generation. If you're willing to...
Good Elegant, solid, compact design, Duplex, 30sheet auto document feeder, Cost per page: 5.8p, WiFi, Wireless PictBridge, Scantocloud/Pixma Cloud Link, Low power consumption & noise, ScantoUSB...
Bad Slow printing, Photo quality: lacks detail and has red overtones, Slow firstpageout time, No Ethernet, No memory card reader (just a USB port), No PostScript or PCL support, No touchscreen...
60%
techadvisor.co.uk
Updated:
2015-05-02 03:01:41
With any multifunction device, the challenge is how to cram in all of the features and allow them to be used properly. And that's without making the resulting model feel like a glorified Swiss Army Knife, rather than a printer /scanner/copier. Or, in the...
Bottom line Canon's MFD are ever-reliable, and the MX535 is very much a device that aims at excellence in all of its facilities, rather than merely concentrating on the printing. The latter isn't bad, though, and businesses and home offices alike should find it a ver...
80%
techadvisor.co.uk
Updated:
2015-07-30 01:07:11
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
80%
gadgetspeak.com
Updated:
2015-08-08 02:11:13
The Canon Pixma MX535 measures 43x44x18cm with paper in the drop down input tray. For those wanting to print the odd page you have to remember to open the paper output tray at print time or you get an annoying message to remind you to do so. This would be...
76%
Brand Image Product code Product Stock Price from
Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
0013C029 MX495 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
0013C009 MX495 0.00
(excl. VAT)
0 (incl. VAT)