location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless mouse RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16592
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Ergonomics
Wireless range
3 m
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
93 g
Packaging data
Package weight
150 g
Other features
Compatible operating systems
Win Vista, XP
Minimum system requirements
Windows 7, Vista or XP. USB port.
Contents
Wireless optical mouse. Mini USB receiver. 1x AA batteries. User's guide.
Package dimensions (WxDxH)
80 x 45 x 135 mm
Brand Image Product code Product Stock Price from
Trust MultiColour Mini mouse USB Type-A Optical Trust MultiColour Mini mouse USB Type-A Optical
(show image)
16638 MultiColour Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical mouse USB Type-A Trust Optical mouse USB Type-A
(show image)
16591 Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI
(show image)
16343 Wireless Mini Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust EasyClick Wireless mouse RF Wireless Optical Trust EasyClick Wireless mouse RF Wireless Optical
(show image)
16536 EasyClick Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Eqido mouse RF Wireless Optical 1000 DPI Trust Eqido mouse RF Wireless Optical 1000 DPI
(show image)
16557 Eqido 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Wireless Mini mouse RF Wireless Optical Trust Slimline Wireless Mini mouse RF Wireless Optical
(show image)
16256 Slimline Wireless Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI
(show image)
16558 Wireless Mini Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust EasyClick mouse USB Type-A Optical 1000 DPI Trust EasyClick mouse USB Type-A Optical 1000 DPI
(show image)
16535 EasyClick Mouse 0.00
(excl. VAT)
0 (incl. VAT)