location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps Wireless PCI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN350G show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI
  • - 54 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Internal Chipset: Atheros
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Design
Product colour
Green
Internal *
Yes
Chipset
Atheros
Certification
CE, FCC
System requirements
Compatible operating systems
Win 2000, XP 32bit/64bit, Vista 32bit/64bit, 7 32bit/64bit
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Manual
Yes
Other features
Gain
2 dBi
Compliance industry standards
IEEE 802.11g, 802.11b
Quick start guide
Yes
Dimensions (WxDxH)
133 x 121 x 22 mm
Brand Image Product code Product Stock Price from
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN551G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s
(show image)
TL-WN550G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit PCI Express Network Adapter TP-Link Gigabit PCI Express Network Adapter
(show image)
TG-3468 V3 Gigabit PCI Express Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN510G 54Mbps eXtended Range™ Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s
(show image)
TG-5269 Gigabit Cardbus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s
(show image)
TF-5239 10/100Mbps CardBus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN353GD 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN310G 54Mbps Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN512AG 54Mbps 802.11a/b/g Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s
(show image)
TF-3239D 10/100Mbps PCI Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)