location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PRO 935 Headset Wireless Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
935-15-509-201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991016819 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 935-15-509-201 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Accessory overview (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra PRO 935 Headset Wireless Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity Bluetooth 4.0 91 m
  • - Circumaural 150 - 7000 Hz 32 Ω 91 dB
  • - Microphone type: Boom -30 dB
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Cable length
1.5 m
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
4.0
Wireless range
91 m
Headphones
Ear coupling *
Circumaural
Headphone frequency
150 - 7000 Hz
Impedance
32 Ω
Headphone sensitivity
91 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-30 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Talk time
12 h
Battery recharge time
3 h
Standby time
168 h
Charging time
3 h
Weight & dimensions
Weight
28 g
Packaging data
Package width
140 mm
Package depth
68 mm
Package height
184 mm
Package weight
470 g
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
600 mm
Master (outer) case length
316 mm
Master (outer) case height
399 mm
Master (outer) case gross weight
15.9 kg
Products per master (outer) case
32 pc(s)
Other features
Battery level indicator
Yes
Near Field Communication (NFC)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:21
Uk has collected 5 expert reviews for Jabra PRO 935 Headset Wireless Head-band Office/Call center Bluetooth Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Brand Image Product code Product Stock Price from
Jabra Pro 900 Replacement Headset without NFC Jabra Pro 900 Replacement Headset without NFC
(show image)
14401-13 Jabra Pro 900 Replacement Headset without NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro900 Replacement Headset with NFC Jabra Pro900 Replacement Headset with NFC
(show image)
14401-12 Jabra Pro900 Replacement Headset with NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom, Alcatel EHS Jabra GN9120 Flex boom, Alcatel EHS
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom LP_ std Jabra GN9120 Flex boom LP_ std
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-111 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Midi Jabra GN9120 Midi
(show image)
9120-48-01 Jabra GN9120 Midi 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black
(show image)
9120-28-01 GN 9120 Flex-Boom (NC) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 midiboom lp_std power Jabra GN9120 midiboom lp_std power
(show image)
9120-48-11 GN9120 midiboom lp_std power 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)