location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Intel Xeon X5560 processor 2.8 GHz 8 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon X5560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2043
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2022 01:33:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Intel Xeon X5560 processor 2.8 GHz 8 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® X5560 2.8 GHz
  • - 8 MB L2 Socket B (LGA 1366)
  • - 45 nm 64-bit 95 W
More>>>
Processor
Processor model *
X5560
Processor base frequency *
2.8 GHz
Processor family *
Intel® Xeon®
Processor socket *
Socket B (LGA 1366)
Component for
Server/workstation
Processor lithography *
45 nm
System bus rate
6.4 GT/s
Processor operating modes *
64-bit
Processor
Processor cache
8 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Thermal Design Power (TDP)
95 W
Box *
No
VID Voltage Range
0.75 - 1.35 V
Features
Market segment
Server
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:33:01
Uk has collected 1 expert review for Lenovo Intel Xeon X5560 processor 2.8 GHz 8 MB L2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
ixbtlabs.com
Updated:
2017-08-21 01:45:02
A long time ago, but not in a galaxy far, far away, the world of CPUs was simple. For example, the x86 series was designed only for single-core personal computers. Ok, when the 80386 appeared, it was on a par with processors that were used in workstati...
Bottom line If we retested the 920 on the motherboard from Intel, there would be certainly nothing to comment. As it is, all test results are as we expected -- our 2.8GHz processor is faster than the same processor operating at 2.66GHz, and slower than the one at...
0%
Brand Image Product code Product Stock Price from
Lenovo Intel Xeon E5504 processor 2 GHz 4 MB L2 Lenovo Intel Xeon E5504 processor 2 GHz 4 MB L2
(show image)
67Y0007 Intel Xeon Processor E5504 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo upgrade Intel Xeon E5405 processor 2 GHz 12 MB L2 Lenovo upgrade Intel Xeon E5405 processor 2 GHz 12 MB L2
(show image)
45J6221 Processor upgrade Intel Xeon E5405 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Intel Xeon E5420 processor 2.5 GHz 12 MB L2 Box Lenovo Intel Xeon E5420 processor 2.5 GHz 12 MB L2 Box
(show image)
45K1605 Intel Xeon E5420 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo upgrade Intel Xeon E5410 processor 2.33 GHz 12 MB L2 Lenovo upgrade Intel Xeon E5410 processor 2.33 GHz 12 MB L2
(show image)
45J6185 Processor upgrade Intel Xeon E5410 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Intel Xeon Quad Core E5405 (2.00GHz, 1333 FSB, 12MB L2) processor 2 GHz Box Lenovo Intel Xeon Quad Core E5405 (2.00GHz, 1333 FSB, 12MB L2) processor 2 GHz Box
(show image)
43R2009 Intel Xeon Quad Core E5405 (2.00GHz, 1333 FSB, 12MB L2) 0.00
(excl. VAT)
0 (incl. VAT)