location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimLine Webcam Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16476
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 1280 x 1024 pixels
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Black, Silver
More>>>
Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
1280 x 1024 pixels
Design
Interface *
USB 2.0
Product colour *
Black, Silver
Weight & dimensions
Weight
140 g
Packaging data
Package weight
190 g
System requirements
Minimum system requirements
Windows Vista or XP. USB port (USB 2.0 recommended).
Microphone
Built-in microphone *
Yes
Other features
Mac compatibility
No
USB required
Yes
Compatible operating systems
Win Vista, XP
Package dimensions (WxDxH)
145 x 60 x 235 mm
Contents
Webcam. User's guide.
Brand Image Product code Product Stock Price from
Logitech

Logitech C500 webcam 1.3 MP 1280 x 1024 pixels USB 2.0
(show image)
960-000374 C500 0.00
(excl. VAT)
0 (incl. VAT)
Trust MultiCover Widescreen HD webcam USB 2.0 Trust MultiCover Widescreen HD webcam USB 2.0
(show image)
16588 MultiCover Widescreen HD 0.00
(excl. VAT)
0 (incl. VAT)
Trust Widescreen HD webcam 12 MP USB 2.0 Black Trust Widescreen HD webcam 12 MP USB 2.0 Black
(show image)
16530 Widescreen HD Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black
(show image)
16428 SpotLight Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
(show image)
16429 Spotlight Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White
(show image)
16490 MultiCover Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Baby TeleVision 120BM webcam Trust Wireless Baby TeleVision 120BM webcam
(show image)
13429 Wireless Baby TeleVision 120BM 0.00
(excl. VAT)
0 (incl. VAT)
Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels
(show image)
12541 SPYCAM 100 MOBILE WEBCAM 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini WB-1200p webcam Trust Mini WB-1200p webcam
(show image)
13405 Mini Webcam WB-1200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels
(show image)
13547 622AV LCD POWER VIDEO 0.00
(excl. VAT)
0 (incl. VAT)