location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL V305w Inkjet A4 4800 x 1200 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V305w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-21486
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 09:29:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL V305w Inkjet A4 4800 x 1200 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 18 ppm
  • - Mono copying Mono scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 32 MB
  • - 5.7 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, l, Letter
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Internal memory *
32 MB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
5.7 kg
Other features
Dimensions (WxDxH)
450 x 325 x 176.5 mm
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP, Microsoft Windows Vista
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:04:40
Uk has collected 11 expert reviews for DELL V305w Inkjet A4 4800 x 1200 DPI 18 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 06:04:26
Dell aims its Dell V305W colour inkjet multifunction printer at budget-constrained small-office users, stuffing it with a multitude of features for the price. Regrettably, a bear trap lies hidden in that low unit price: high ink costs overshadow the...
Bottom line Its too bad about the inks, because the Dell V305W is a nice printer in many ways. But even if you dont print all that much, youll notice the dent in your wallet fairly quickly. And unfortunately, this printer doesnt print money. Melissa Riofrio L...
70%
alphr.com
Updated:
2011-09-26 06:04:40
The Dell V305w is the cheapest machine on test this month to offer wireless printing, in the form of an 802.11g connection. It's a welcome addition that makes the Dell far more versatile than many of the more expensive machines on test. This increased...
Bottom line Decent wireless printing, but the poor scanning, copying and speed let the Dell down...
50%
pcauthority.com.au
Updated:
2011-11-04 14:05:09
The Dell V305w is a surprisingly good deal this month. Not only is it the cheapest machine on test to offer wireless printing, in the form of an 802.11g connection, but it’s the cheapest machine full-stop.Its increased versatility is matched by relativ...
Bottom line Decent wireless printing, but the poor scanning, copying and speed let the Dell down...
50%
goodgearguide.com.au
Updated:
2011-11-04 14:05:19
Dell aims its Dell V305W colour inkjet multifunction printer at budget-constrained small-office users, stuffing it with a multitude of features for the price. Regrettably, a bear trap lies hidden in that low unit price: high ink costs overshadow the De...
Good Integrated Wi-Fi, media card slots, good documentation...
Bad High ink costs...
Bottom line It’s too bad about the inks, because the Dell V305W is a nice printer in many ways. But even if you don’t print all that much, you’ll notice the dent in your wallet fairly quickly. And unfortunately, this printer doesn’t print mone...
70%
devhardware.com
Updated:
2011-09-26 06:04:11
If youre looking for a printer that can do more for you than just print, Dells V305W wireless all-in-one printer may be what youre looking for. It prints, copies and scans, but is it worth adding to your home office? Keep reading for a closer look.T...
Bottom line Dells newV305W all-in-one printeris an incredibly attractive and decently-priced device, but according to early reports, its output quality needs significant improvement. Also, the cost to maintain the printer -- in respect to ink cartridges -- is muc...
0%
techworld.com
Updated:
2011-09-26 06:04:30
Dell aims its Dell V305W colour inkjet multifunction printer at budget-constrained small-office users, stuffing it with a multitude of features for the price.Regrettably, a bear trap lies hidden in that low unit price: high ink costs overshadow the De...
Bottom line It's too bad about the inks, because the Dell V305W is a nice printer in many ways. But even if you don't print all that much, you'll notice the dent in your wallet fairly quickly. And unfortunately, this printer doesn't print money...
0%
pcworld.com_techhive.com
Updated:
2011-09-26 06:04:34
Dell aims its V305W color inkjet multifunction printer ($130 as of August 4, 2008) at budget-constrained small-office users, stuffing it with a multitude of features for the price. Regrettably, a bear trap lies hidden in that low unit price: Very high...
Good Fast text printing and copying, Wireless networking, media slots...
Bad Outrageously expensive inks, Very slow printing photos...
77%
pcmag.com
Updated:
2015-12-20 05:40:23
REVIEW Price, to some extent, factors into the value you set on any product. For example, the same all-in-one (AIO) that would be incredibly impressive at a low price would be viewed as a waste of money if you hiked the price up high enough. With tha...
0%
Brand Image Product code Product Stock Price from
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
210-21481 V105
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)