location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 951 Magenta Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
951 Magenta Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN051AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 975276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2025 07:48:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 951 Magenta Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Colour ink page yield: 700 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 951 ink cartridges work with: HP OfficeJet Pro 276, 8100, 8600, 8610, 8620, 8640
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
8 ml
Colour ink page yield *
700 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
CN051AE
Country of origin
China, Malaysia, Singapore
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
114 mm
Depth
126 mm
Height
25 mm
Weight
40 g
Packaging data
Package width
114 mm
Package depth
126 mm
Package height
25 mm
Packaging data
Package weight
70 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 888182554166; (999) 888182554173; (BGX) 888182554142; (BGY) 888182554159
HP GTIN (EAN/UPC)
888182554166, 888182554173, 888182554142, 888182554159
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
801 x 1200 x 1234 mm
Pallet gross width
80.1 cm
Pallet gross length
120 cm
Pallet gross height
123.4 cm
Products per pallet
4200 pc(s)
Master (outer) cases per pallet
84 pc(s)
Layers per pallet
7 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Pallet gross weight
277 g
Pallet size (EU)
801 x 1200 x 1234 mm
Pallet weight (EU)
277 g
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
3.06 g
Master (outer) cases per pallet layer (EU)
12 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (EU)
4200 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 6 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Portugal 1 distributor(s)