location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Dual-Bay Drive Enclosure for 2.5in SATA Drives - Thunderbolt

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Bay Drive Enclosure for 2.5in SATA Drives - Thunderbolt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S252SMTB3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854313 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com S252SMTB3 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Dual-Bay Drive Enclosure for 2.5in SATA Drives - Thunderbolt
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD enclosure Serial ATA, Serial ATA II, Serial ATA III 2.5"
  • - Number of storage drives supported: 2
  • - 10 Gbit/s
  • - Silver
More>>>
Storage
Number of storage drives supported *
2
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Supported storage drive heights
15 mm
Hot-swap
No
Maximum storage capacity
2 TB
Card reader integrated
No
Ports & interfaces
USB connectivity *
No
Thunderbolt ports quantity
2
Design
Product type *
HDD enclosure
Product colour *
Silver
Material
Aluminium
LED indicators
Activity, Status
Number of fans
1 fan(s)
Fan diameter
5 cm
Certification
FCC, CE
Performance
Data transfer rate
10 Gbit/s
Chipset
DSL3510L/INTEL
Power
External power adapter
Yes
Compatible power plug types
AU, EU, UK, US
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
93 mm
Depth
133 mm
Height
63 mm
Weight
490 g
Package width
180 mm
Package depth
230 mm
Package height
85 mm
Package weight
1.3 kg
Packaging content
Cables included
Thunderbolt
Screws included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2018-01-26 02:23:51
Uk has collected 4 expert reviews for StarTech.com Dual-Bay Drive Enclosure for 2.5in SATA Drives - Thunderbolt and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
theregister.co.uk
Updated:
2018-01-26 02:23:51
The last couple of Thunderbolt drive reviews we've undertaken at Vulture Central tempted us to crack open the enclosures to see what made them tick. In the case of the GTech GDrive, substituting the supplied hard drive with an SSD proved it could turn ov...
Bottom line All in all, the snappily named StarTech S252SMTB3 acquits itself well, Windows drivers notwithstanding. Swapping out drives is easy and daisy chaining to another Thunderbolt drive wasn't a problem either. There are a few grumbles though, as the fan can g...
0%
Bjorn3d.com
Updated:
2018-01-26 02:23:49
Even though it is popular to use a network attached storage sometimes it is nice to have storage closer to the computer, for example for Timemachine backup on a Mac or just as a way to add more storage space on a laptop with a small SSD. The Startech encl...
Good Aluminium makes it light, Small footprint, Can daisychain Thunderboltdevices, Great performance, Easy installation, Thunderboltcable included, Aluminium makes it light, Small footprint, Can daisychain Thunderboltdevices, Great performance, Easy installati...
Bad Annoying fansound, Annoying fansound...
Bottom line The StarTech Thunderbolt Dual SSD Enclosure is a great little Thunderbolt-enclosure that not only can daisy-chain other devices but also offers great performance for your SSD-drives regardless if you use RAID0 or RAID1. 9...
87%
maclife.com
Updated:
2018-01-26 02:23:50
This Thunderbolt drive enclosure has space for two 2.5-inch disks of your choosing; install a couple of SSDs and you can build a very fast external drive. The disks can be used as independent volumes, or you can combine them into a striped RAID array. Rem...
Good Builtin fan cooling. Connect up to 5 more devices from 2nd port. Cable included.
Bad Expensive...
80%