location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR EX6200 Network transmitter Black, Red 10, 100, 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX6200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX6200-100PES
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR EX6200 Network transmitter Black, Red 10, 100, 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network transmitter 22.8 m
  • - 10/100/1000Base-T(X)
  • - Wi-Fi 1200 Mbit/s 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • - Mounting type: Desk On/off switch
  • - Black, Red
More>>>
Performance
Type *
Network transmitter
Maximum transfer distance *
22.8 m
Chipset
Quad-core
Ethernet LAN data rates
10, 100, 1000 Mbit/s
WPS push button
Yes
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac compatibility
Yes
Browser supported
Microsoft Internet Explorer 5.0, Firefox 2.0, Safari 1.4, Google Chrome 11.0
Antenna
Antennas quantity
2
Antenna gain level (max)
5 dBi
Antenna type
External
Network
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
1200 Mbit/s
Network
Security algorithms
WPA, WPA2-PSK
Ports & interfaces
Ethernet LAN (RJ-45) ports
5
DC-in jack
Yes
Design
Product colour
Black, Red
Mounting type
Desk
LED indicators
DSL
On/off switch
Yes
Weight & dimensions
Width
31 mm
Depth
174 mm
Height
252 mm
Weight
302 g
Packaging content
Manual
Yes
Quick start guide
Yes
AC adapter included
Yes
Packaging data
Package type
Box
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 10:47:42
Uk has collected 20 expert reviews for NETGEAR EX6200 Network transmitter Black, Red 10, 100, 1000 Mbit/s and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
tweaktown.com
Updated:
2015-02-06 10:47:42
Over the past few months, we have seen quite a few range extenders come through the lab here at TweakTown. While most of them have been of the compact variety, we have seen full size units such as the REA20 from Amped Wireless come through as well.Today...
85%
gadgetspeak.com
Updated:
2016-02-11 08:44:15
Arriving with claims that include “Next Generation Wi-Fi”, “Blazing fast CPU”, “Ultimate range” and “the ability to work with any Wi-Fi router”, this Netgear kit consists of various items. There is the AC1200 Wi-Fi Range Extender unit, platform stand, fou...
84%
hardwareheaven.com
Updated:
2016-12-29 02:42:08
As our homes become filled with wireless devices the need for strong signal in all areas rises. To help us in those situations manufacturers of routers often release products which extend the main router signal to other areas of our home or office, maybe...
Bottom line Looking first at the design of the Netgear EX6200 we have a stylish looking product which will fit in nicely with their other products, such as the D6200 series router. That said, it could maybe do with being a touch smaller in size but that is a very min...
0%
hardwarecanucks.com
Updated:
2016-12-29 02:42:08
Since the release of AC1900 wireless routers we here at Hardwarecanucks have tried to cast as wide a net as possible. Everyone ASUS, D-Link, and even Linksys are now represented in our charts, but one company was noticeable by its absence: Netgear. While...
0%
cybershack.com.au
Updated:
2016-12-29 02:42:08
The AC1200 WiFi Range Extender is the cream of the crop when it comes to Netgear's line of home WiFi extenders. While the majority of Netgear's other WiFi range extenders are simple devices that plug straight into a power outlet, the AC1200 is aesthetical...
Bottom line The Netgear AC1200 WiFi Range Extender is a fantastic option for expanding your wireless network, especially if you have an existing Netgear modem with a WPS button. The impeccable ease-of-use means the AC1200 will effortlessly fit into your home WiFi, a...
90%
cybershack.com.au
Updated:
2016-12-29 02:42:08
The AC1200 WiFi Range Extender is the cream of the crop when it comes to Netgear's line of home WiFi extenders. While the majority of Netgear's other WiFi range extenders are simple devices that plug straight into a power outlet, the AC1200 is aesthetical...
Bottom line The Netgear AC1200 WiFi Range Extender is a fantastic option for expanding your wireless network, especially if you have an existing Netgear modem with a WPS button. The impeccable ease-of-use means the AC1200 will effortlessly fit into your home WiFi, a...
90%
avforums.com
Updated:
2016-12-29 02:42:08
In the modern home it is becoming almost a necessity to have internet and network coverage in all areas with pretty much every device now screaming out for fast network access. There's currently a boom in online streaming services from providers such as N...
Good Good Value, Easy to setup and install, Good wireless range...
Bad Poor speeds, Confusing 'Fastlane' options, Requires initial setup again when changing modes...
Bottom line Before starting our review we knew that our current location would provide a very tough test for anything wireless and that we may not see speeds anywhere near the quoted rates, but the results from the Netgear EX6200 Range Extender were rather disappoint...
70%
smallnetbuilder.com
Updated:
2015-02-19 02:55:27
We recently overcame our long-standing aversion to reviewing wireless extenders with two roundups. The Single Band Wireless Extender Roundup covered N300 class 2.4 GHz-only products, while the Dual Band Wireless Extender Roundup tested dual-band N600 prod...
Good Five Gigabit ports, USB 3.0 storage & printer sharing, Very easy setup, 'FastLane' can increase available wireless throughput...
Bad Multicolor indicators too dim to be helpful, Can't use as access point...
Bottom line There is still no substitute for the reliability and throughput that Ethernet-connected access points can provide for solving wireless coverage problems. But the EX6200 shows that the higher bandwidth afforded by 802.11ac technology can be a surprisingly...
0%
pcmag.com
Updated:
2016-12-29 02:42:08
More and more consumer wireless range extenders coming to market are small, wall-mountable devices that plug right into an electrical outlet and sit flush to a wall. Netgear's AC1200 WiFi Range Extender (EX6200) ($129.99) bucks this trend. The AC1200 is&n...
Good Great setup instructions. Excellent coverage. Modern, well-designed UI. Five Gigabit Ethernet ports. Dual-band. Supports .11ac. Can connect USB external drives and printers via USB 3.0 port.
Bad Twice disconnected from the network after firmware upgrade. Not wall-mountable. Still saw alert to update firmware when firmware was at latest version...
Bottom line Netgear's AC1200 WiFi Range Extender (EX6200) is an excellent piece of hardware despite a few software hiccups after a firmware update. Five Gigabit Ethernet ports and a USB 3.0 port make this extender a winning proposition...
90%
toptenreviews.com
Updated:
2020-09-05 00:28:28
The Netgear EX6200 is a striking device. Its red and black color scheme and triangular ventilation holes give it a more punk rock look, whereas the rest of Wi-Fi extenders we tested are sleek and white. In addition to looking cool, the EX6200's design is...
Good It has five Gigabit Ethernet ports for wired connections...
Bad Netgear only provides 90 days of tech support for the EX6200...
Bottom line The Netgear EX6200 is the best desktop Wi-Fi range extender we tested...
0%