location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MR-14EX II Macro flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MR-14EX II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9389B002
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Macro flash
Product colour *
Black
Flash guide number
10.5 m
Camera brands compatibility *
Canon
Power
Number of batteries supported
4
Battery type
AA
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:51:52
Uk has collected 6 expert reviews for Canon MR-14EX II Macro flash Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Photoradar.com
Updated:
2016-11-14 19:51:49
Indeed, if you’re familiar with Canon hotshoe flashes then you’ll find there’s little difference in terms of setup and use.The flash comes in two parts connected by a cable, with one part connecting to the camera hotshoe and the other clipping directly...
Bottom line Indeed, if you’re familiar with Canon hotshoe flashes then you’ll find there’s little difference in terms of setup and use.The flash comes in two parts connected by a cable, with one part connecting to the camera hotshoe and the other clipping directly...
60%
practicalphotography.com
Updated:
2016-11-14 19:51:51
The Canon MR-14EX is a ringflash offering dual tube control for modeling and shadow control...
Bottom line This is a well made, solid bit of kit that´s bound to keep macro shooters occupied for hours but be sure to save up your pennies, £375 is a rather high price!...
80%
The-digital-picture.com
Updated:
2016-11-14 19:51:49
I have the Canon Macro Ring Lite MR-14EX Flash and hope to one day bring you a review...
0%
photo.net
Updated:
2016-11-14 19:51:51
Canon makes two similar macro flash systems, the MR-14EX Ring Lite and MT-24EX Twin Flash. Both are intended to surround the front of a standard Canon macro lens, e.g., the Canon EF 100mm f/2.8 Macro USM, $640 (review), which is the lens used for all o...
Bottom line The MR-14EX Ring Lite is the best choice if you need a consistent series of shadowless photos of small objects, especially if the photographers are going to be inexperienced. The MT-24EX is a better choice for creative projects. Where to BuyYou can get...
0%
whatdigitalcamera.com
Updated:
2016-11-14 19:51:51
Canon’s ring flash has a guide number (GN) of 14m @ISO 100, and either tube can be adjusted down to 1/8 of its power, which is useful for creating shadows or modelling on the subject. A pair of lights at the top and bottom of the unit o...
86%
Brand Image Product code Product Stock Price from
Canon MR-14EX II Macro flash Black Canon MR-14EX II Macro flash Black
(show image)
9389B001 MR-14EX II 0.00
(excl. VAT)
0 (incl. VAT)