location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite MR-14EX II Macro Ring Lite Flash

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite MR-14EX II Macro Ring Lite Flash
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9389B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292007749
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:27:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Speedlite MR-14EX II Macro Ring Lite Flash
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.5 s Black, White
  • - Wireless connection
  • - 4 channels
More>>>
Features
Product colour *
Black, White
Approximate recycling time *
5.5 s
Material
Metal
Wireless connection
Yes
Flash guide number
14 m
Channels quantity
4 channels
Group settings
3
Auto Focus (AF) assist beam
No
Flash modes
Second curtain synchro
Features
Brand specific flash systems
E-TTL I (Canon), E-TTL II (Canon), TTL
Camera brands compatibility *
Canon
Power
Power supply type
CP-E4
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Weight *
455 g
Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 01:21:41
Uk has collected 4 expert reviews for Canon Speedlite MR-14EX II Macro Ring Lite Flash and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
The-digital-picture.com
Updated:
2015-04-27 01:08:21
Macro photography is great fun and amazing macro photos are not difficult to capture, but adequately lighting a very close subject and preventing camera and/or subject motion blur are two of macro photography's biggest challenges. By addressing both of th...
Bottom line Macro lenses are among the most-fun lenses available and the very portable, easy-to-use Canon Macro Ring Lite MR-14EX II Flash makes getting great images with these lenses simple. I can walk around the gardens in my yard for a relatively short period of t...
100%
digitalcameraworld.com
Updated:
2015-06-24 01:07:38
We put five of the best ring flash options for photographers to the test. Find out which offered the best results…Lighting is one of the most important aspects of photography. Without good light, even the most compelling subject won't make for a great sho...
0%
Brand Image Product code Product Stock Price from
Canon MR-14EX II Macro flash Black Canon MR-14EX II Macro flash Black
(show image)
9389B001 MR-14EX II 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)