location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC M420X Standard throw projector 4200 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M420X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M420XG
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:15:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC M420X Standard throw projector 4200 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - LCD 4200 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 16:9 2000:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 343 W
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
635 - 7620 mm (25 - 300")
Projection distance
0.6 - 13.8 m
Projector brightness *
4200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:9
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
3500 h
Lamp power
265 W
Lamp power (economic mode)
195 W
Lens system
Focus *
Manual
Focal length range
17.5 - 29 mm
Aperture range (F-F)
1.7 - 2.1
Zoom capability
Yes
Zoom type
Manual
Video
Analog signal format system *
NTSC, NTSC 4.43, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1280 x 768, 1280 x 800, 1366 x 768, 1440 x 900, 1600 x 900, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
3
Audio (L/R) in *
1
Audio (L/R) out
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
30 dB
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
Yes
Display
LCD
Display diagonal
1.6 cm (0.63")
Power
Power source *
AC
Power consumption (typical) *
343 W
Power consumption (standby) *
0.4 W
Power consumption (PowerSave)
264 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
398 mm
Depth
282 mm
Height
115 mm
Weight *
3.6 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
AC
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1