location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL580 Gen8 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4850V2 2.3 GHz 128 GB DDR3-SDRAM 1500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL580 Gen8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
728546-421 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL580 Gen8 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4850V2 2.3 GHz 128 GB DDR3-SDRAM 1500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E7 V2 Family E7-4850V2 2.3 GHz
  • - 128 GB 1866 MHz DDR3-SDRAM 16 x 8
  • - Rack (4U) 1500 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:23:37
Uk has collected 4 expert reviews for HPE ProLiant DL580 Gen8 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4850V2 2.3 GHz 128 GB DDR3-SDRAM 1500 W and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2014-09-13 02:23:37
HP's ProLiant DL580 Gen8 is the first server to market with Intel's Xeon E7 v2 processors. We take a look to see what the full production server is able to offer enterprises looking for a cost-effective alternative to expensive RISC systems. Designed to...
Good Top build; High core count and memory capacity; Low power usage; High reliability...
Bad 6TB of memory isn't cheap...
Bottom line The ProLiant DL580 Gen8 is a top choice for enterprises requiring RISC-like reliability at a low price. Along with excellent build quality and low power consumption, it delivers a number of features including a high processing density and huge memory cap...
100%
networkworld.com
Updated:
2015-05-21 04:25:26
A breathless deliveryman, having lugged a huge box from HP up the stairs to our lab, asked us, what the hell's in here? A server, we told him. A really large one. He nodded, panting, and having his signed bill of lading, left.HP hadn't told us exactly whi...
0%
Country Distributor
United Kingdom 1 distributor(s)