location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer D7 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer D7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER D7 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364050948
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link Archer D7 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac)
  • - Gigabit Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
More>>>
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ad, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
VPN tunnels quantity
10
VPN support
PPTP, L2TP, IPSec
DSL features
DSL specification
ANSI T1.413, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.995.1, ITU-T G.992.3, ITU-T G.992.4, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WDS, WPA, WPA-PSK, WPA2, WPA2-PSK
Authentication method
UNI3.1/4.0, RFC 2364, PPPoE, IPoA, MER\IPoE
Firewall
Yes
Filtering
Yes
MAC address filtering
Yes
URL filtering
Yes
DMZ support
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Switching protocols
DNS, DDNS
Routing protocols
RIP-1, RIP-2
Management protocols
SSL, SNMP v1/2c, IGMP V1/V2/V3
Design
Product colour
Black
On/off switch
Yes
Certificates
Certification
CE, FCC, RMC, RoHS
Packaging content
Cables included
LAN (RJ-45), Phone (RJ-11)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
3 dBi
Antennas quantity
3
Detachable antenna(s)
Yes
Features
Firmware upgradeable
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
243 mm
Depth
160.6 mm
Height
32.5 mm
Other features
WLAN data transfer rates supported
450, 1300 Mbit/s
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
USB ports quantity
2
USB version
2.0
Input current
2.5 A
Frequency band
2.4 & 5
Filtering description
MAC, IP, URL
Rack mounting
No
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-04-27 04:37:18
Uk has collected 34 expert reviews for TP-Link Archer D7 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
kitguru.net
Updated:
2015-04-27 04:37:17
The Archer D7 has several features found on higher end routers, including AC wireless support and dual-band frequencies.Specifications:Page : 1 2 3 4 5Pages: Next >Pages: Next >If you could buy any flight controller?View Results...
Good Modern look, 802.11ac wireless support, Decent transfer speeds...
Bad Glossy plastic attracts marks and scratches, Included cables could be longer, ADSL modem won't be useful to those using Fibre Optic connections.
Bottom line Overall the TP-Link Archer D7 1750AC Router is a bit of a mixed bag. It comes with an ADSL modem built-in, unfortunately, this isn't compatible with Virgin Media Fiber Optic connections and Internet speeds over ADSL will be limited to 24Mbps. I don't feel...
75%
techlife.net
Updated:
2015-04-27 04:37:17
What about performance? That was actually decent too. While the USB ports are 2.0 only, they still managed decent transfer speeds of around 20MB/s — almost twice as fast as we saw on the older Netgear D6300 . And the wireless speeds were respectable too c...
0%
techmadeeasy.co.uk
Updated:
2015-04-27 04:37:17
Wireless AC + ADSL2 modemEven though the standard hasn't been ratified yet, the home router market is awash with models boasting 802.11ac wireless capability. This classification of router is technically capable of total WiFi throughput of over 1Gbps, alt...
Bottom line Would I buy the Archer D7 for my own use? Probably not. But I would be torn about the decision.Personally I really like the design of the D7, it's sleek and cool but retains movable aerials so that you can get the best of your wireless signal. It also has...
75%
trustedreviews.com
Updated:
2015-04-27 04:37:18
What is the TP-Link Archer D7? The curiously named Archer D7 is new flagship 802.11ac router from TP-Link. Interestingly the D7 also includes an integrated modem, a rare thing in third party wireless ac routers these days. But not everything is as it seem...
Good Strong short range wireless performance, Smart design, Gigabit WAN and LAN...
Bad Outdated Setup and UI, Weak performance at long range, Integrated modem not fibre ready...
Bottom line TP-Link hasn't produced a bad router in the Archer D7, but it is a router that will struggle to find a market. It is cheaper but slower than the best premium routers but not significantly quicker than the much cheaper ISP-supplied wireless ac routers whic...
60%
impulsegamer.com
Updated:
2015-04-27 04:37:18
The Archer D7 from TP-LINK is your all in one wireless ADSL2+ modem router that is ideal for both home and small business. Offering lightning fast gigabit wireless speeds, this modem router gives users simultaneous 5Ghz 1300Mbps and 2.4Ghz 450Mpbs speeds...
Bottom line The Archer D7 is a well made product from TP-LINK that provides an all in one solution for both home and business...
92%
kitguru.net
Updated:
2015-10-02 16:24:49
Today we are taking a look at the Archer D7 1750AC Router from TP-Link. It retains many of the same features as its bigger brother, the Archer D9 AC1900, but comes in at a lower price. Could this be the best budget option for a router in 2015? Let's find...
Good Modern look, 802.11ac wireless support, Decent transfer speeds...
Bad Glossy plastic attracts marks and scratches, Included cables could be longer, ADSL modem won't be useful to those using Fibre Optic connections.
Bottom line Overall the TP-Link Archer D7 1750AC Router is a bit of a mixed bag. It comes with an ADSL modem built-in, unfortunately, this isn't compatible with Virgin Media Fiber Optic connections and Internet speeds over ADSL will be limited to 24Mbps. I don't feel...
75%
goodgearguide.com.au
Updated:
2016-12-30 00:53:48
TP-Link's Archer D7 is a networking do-it-all for your home. It packs an ADSL2+ modem, Gigabit Ethernet ports, and, most importantly, fast wireless in the form of 802.11ac with a rating of 1300Mbps. As is usual with TP-Link products, it represents good va...
Good Solid ADSL2+ modem, Reasonably fast 802.11ac, Simple to set up, Price...
Bad Media serving isn't great, Parental controls confusing, 2.4GHz performance was slow for us...
Bottom line We've long been fans of TP-Link modems and routers, mainly because they are just reliable. The Archer D7 didn't let us down in this respect. It kept an Internet connection alive throughout our long test period, and its 802.11ac performance was solid witho...
80%
liveatpc.com
Updated:
2017-02-26 02:24:42
With more and more Internet capable devices are owned by the day, there is an upsurge for bandwidth and speed, especially for offices that have to cater to their staffs. It's important to get a router that is fast, reliable and can be easily configured to...
Bottom line Review: D Link AC1750 High Power Gigabit Router  With more and more Internet capable devices are owned by the day, there is an upsurge for bandwidth and speed, especially for offices that have to cater to their staffs. It's important to get a router that...
80%
geeklingo.net
Updated:
2017-09-30 07:08:26
Late last year, I did a review on the Archer C7 (AC1750) Wireless AC router. Following on its success, TP-Link have released the Archer D7. The Archer D7 is an all in one unit featuring dual band (5Ghz & 2.4Ghz) wireless AC routing, ADSL2+ modem, USB sha...
Bottom line The Archer D7 looks great and has come a long way since the look and feel of my ageing TD-8960N. As you would expect, it performed strongly against it's older siblings and the only thing missing from the D7 is VoIP capability. Overall, for the price it is...
0%
uk.hardware.info
Updated:
2017-09-30 07:08:26
In the summer of 2012 we tested the Netgear R6300, the first ever 802.11ac router that reached our test lab. Now, 4 years later, we see that the phenomenon 802.11ac router is still in full swing. In order to find out what your options are if you're look...
Bottom line Are you looking for an 802.11ac router? Then you'll be able to choose from a plethora of routers, since pretty much all 802.11ac models that have been released since 2012, are still readily available. This does imply that there hasn't been a lot of chan...
0%
tweaktown.com
Updated:
2018-03-01 11:32:04
While we have seen a few routers come through offering anti-virus capabilities onboard, we have yet to see a security company come to market with a router, until now.F-Secure, the makers of internet security and anti-virus products for years has recently...
Bottom line If I'm honest, I was stunned by the beauty of the F-Secure Sense sitting on my desk grey on white exterior and a nice bright LED clock at the top. It really does look remarkable and adding to this is the build quality. They have taken extra care, so all t...
86%
kitguru.net
Updated:
2018-08-04 02:43:05
Mesh networking was a fairly specialised concept a couple of years ago. But now products are arriving on a regular basis, and ASUS is even on its second range after the original Lyra that we reviewed last year. The Lyra Trio builds on the excellent capabi...
Good Keen price for a three-unit system, Easy to set up, Very good 802.11n performance, Extends range over a standalone router, Feature-rich Web management interface, Two Ethernet ports on each satellite...
Bad Disappointing 802.11ac performance, No USB ports for printer or storage sharing, Kitguru Says: The ASUS Lyra Trio combines striking looks with a keen price, loads of software features, and excellent 802.11n performance, although 802.11ac speed is only med...
Bottom line The ASUS Lyra Trio isn't quite the cheaper cousin of the original Lyra, although in performance terms it's definitely not in the same league. Whilst 802.11n capabilities are stellar, 802.11ac is well behind the original Lyra release and this is the more l...
75%
hipsterpixel.co
Updated:
2019-12-23 13:09:41
I always wanted to review a Powerline network adapter so after Tyler's review of the TP-Link AC3200 router, I thought it was time I tried just that. TP-Link has a few Powerline products so I figured I should take a look at the most recent, and powerful on...
Good Range extender and Powerlinee two-in-one, Three network ports, Good power line performance...
Bad Wireless performance average, Very bulky...
Bottom line Although it's not the fastest Powerline product out there, it offers a good balance of power and features. The three ports on the destination module make it perfect to hide behind a wall hanged TV with a port for the TV, a media box like  TV and a consol...
80%
madshrimps.be
Updated:
2015-04-27 04:37:18
"TP-LINK is a global provider of SOHO networking products and No.1 market share holder in China, with products available in over 100 countries to tens of millions customers. Committed to powerful R&D, effective production and strict quality management, TP...
Bottom line The latest D7 ADSL2+ Modem Router from TP-LINK sports simultaneous 2.4GHz 450Mbps and 5GHz 1300Mbps dual band; at the same time we get enough coverage for a whole apartment. The first LAN port is combo so it can be converted to WAN from the software inter...
0%
smallnetbuilder.com
Updated:
2016-12-30 00:53:48
We recently changed wireless testing methodology to a new V8 Process, with the differences produced by the new process described in AC1900 Router Retest Redux. Since some buyers are still interested in AC1750 routers too, we retested a few of the more pop...
Bottom line As Tim pointed out in his AC1900 retest conclusion, "The V8 wireless test process is definitely tougher than the V7. All tests are used instead of just the best test run and the 360° rotation during test makes it much more difficult for products to mainta...
0%
mbreviews.com
Updated:
2018-03-31 08:19:57
It's been quite some time since the Chinese manufacturer, TP-Link, has released the Archer C7 router, an AC1750 solution that proved to be a tough competitor for the other routers from its class. Following the success of the Archer C7, it was only natur...
Good Elegant Design, Clean, Intuitive Interface, Reasonable WiFi PErformance, Its Price, Dual USB Ports...
Bad No VDSL, No USB 3.0...
Bottom line Overall, the TP-Link Archer D7 is a reasonable modem router, it has a clean interface (it's intuitive and easy to use), the design is elegant and the wireless performance is average, but enough for a medium-sized house. The only problem could be that the...
84%
pcmag.com
Updated:
2019-12-23 13:09:41
The TP-Link Archer A7 ($79.99) is a budget-friendly wireless router that gets you dual-band connectivity with four gigabit LAN ports and plenty of settings to help you manage your network. The A7 delivered fast scores on our close-proximity throughput tes...
Good Reasonably priced, Easy to install, Four LAN ports, Good close-range performance...
Bad Middling long-range and file transfer performance, Does not support MU-MIMO, USB is 2,0...
Bottom line The TP-Link Archer A7 is an AC1750 dual-band router that's easy on the wallet, but its performance is mixed and features are limited...
60%