location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton 9PX ModularEasy 6000i uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9PX ModularEasy 6000i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PXMEZ6KI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172045287 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:17:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eaton 9PX ModularEasy 6000i uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 6 kVA
  • - Rackmount/Tower Black
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 01:44:53
Uk has collected 3 expert reviews for Eaton 9PX ModularEasy 6000i uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2014-09-12 01:44:53
The Eaton 9PX UPS is a new high-efficiency battery backup designed for the protection of medium-to-high-density IT equipment in computer rooms as well as small data centers in industrial, manufacturing, medical and telecommunications applications. Offered...
Good Tweet, inShare3, December 31st, 2012 by Kevin OBrien, Eaton 9PX UPS Review, The Eaton 9PX UPS is a new highefficiency battery backup designed for the protection of mediumtohighdensity IT equipment in computer rooms as well as small data centers in indu...
Bottom line The Eaton 9PX UPS family offers capacities between 5-11kVA, ideal for businesses that have a rack or more of local infrastructure to protect. Our 6kVA model supports over 30 servers and storage systems in our Enterprise Test Lab, providing robust manageme...
0%
storagereview.com
Updated:
2020-10-15 04:04:27
There is nothing more certain in a datacenter than End of Life product management, where old equipment needs to be cycled out and replaced with newer hardware. This is especially true with battery backup systems, where the core component is generally a se...
0%
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)