location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4620 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4620/CZ152B#BE
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet 4620 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - Internal memory: 32 MB 240 MHz
  • - 6.27 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
16 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (black)
3.75 ppm
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
99 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
20 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
115 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
32 MB
Card reader integrated
No
Internal memory *
32 MB
Processor frequency
240 MHz
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Power
Power consumption (average operating)
15.1 W
Power consumption (standby)
4.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
448 mm
Depth
350 mm
Height
206 mm
Weight
6.27 kg
Other features
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:28:01
Uk has collected 6 expert reviews for HP OfficeJet 4620 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
computeractive.co.uk
Updated:
2014-08-29 01:28:01
Printers and MFDs aren't known for attractive curves, so HP's Officejet 4620 comes as something of a breath of fresh air. Although it's an office-orientated device with a fairly hefty ADF fixed on top, a lovely curved front helps to make it one of the...
0%
digitalversus.com
Updated:
2014-08-29 01:28:01
The Officejet 4620 is the entry-level model in HP's latest generation of Officejet printers. Designed for home offices and small businesses, it offers all the common multifunction features (printing, copying...
Good Cost per page, Speed, Responsiveness, Prints via smartphone or tablet (ePrint, AirPrint), Low energy consumption, Quiet...
Bad No doublesided prints, No receptacle in front to catch printed pages, Sheets get bunched together when printing, Lowcapacity paper tray (80 sheets)...
Bottom line The HP Officejet 4620 is an entry-level printer that is inexpensive and saves money on both energy and ink. It offers great value for money for users with moderate printing needs...
80%
itproportal.com
Updated:
2014-08-29 01:28:01
If you need an inexpensive personal printer in any size office, make sure the HP Officejet 4620 e-All-in-One is somewhere on your must see list. One of the few sub-£100 printers that leans more towards office needs than home printing requirements, with fe...
Good Prints, scans and faxes, Cloud printing functionality, Builtin WiFi, Automatic document feeder...
Bad No Ethernet connection, No duplexer...
60%
trustedreviews.com
Updated:
2014-08-29 01:28:01
SOHO all-in-ones, like HP's Officejet 4620, usually sit in the £100-£200 price range, so this one at (just) under £100, is at the budget end of the class. Even so, it can print, copy, scan and handle fax, though it has no facilities to deal with memory ca...
Good Separate ink cartridges, 35-sheet ADF, ePrint and AirPrint support...
Bad Ugly display font, Hard to find downloadable apps, No USB or card slots...
Bottom line HP claims the OfficeJet 4620 can print at speeds of 8.0ppm for ISO black and 7.5ppm for ISO colour. We won't argue much with the black print spec, as we saw 6.1ppm for our 5-page black text print and 7.3ppm for the extended, 20-page test. Colour print is...
70%
pcmag.com
Updated:
2014-08-29 01:28:01
If you need an inexpensive personal printer in any size office, make sure the HP Officejet 4620 e-All-in-One ($99.99 direct) is somewhere on your must see list. One of the few $100 printers that leans more towards office needs than home printing needs, wi...
Good Prints, scans, and faxes. Prints through the cloud. Wi-Fi. Automatic document feeder.
Bad No Ethernet connector. No duplexer. Low paper capacity. Cloud printing requires connection to a Wi-Fi network...
Bottom line The HP Officejet 4620 e-All-in-One is meant primarily as a personal printer in any size office, but prints photos well enough to serve as a home printer too...
60%