location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 7 Plus 1301 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7 Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G4B67AA#ABB
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 7 Plus 1301 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Silver
  • - 17.8 cm (7") 1024 x 600 pixels IPS
  • - Allwinner A31S 1 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n)
  • - Lithium Polymer (LiPo) 11 Wh 12.5 h
  • - Android
More>>>
Display
Display diagonal *
17.8 cm (7")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Processor
Processor family *
Allwinner
Processor model *
A31S
Processor cores
4
Processor frequency *
1 GHz
Processor architecture
ARM Cortex-A7
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Internal storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
1
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
Yes
Headphone connectivity
3.5 mm
Headphone out
Yes
DC-in jack
Yes
Design
Form factor *
Slate
Product colour *
Silver
Performance
GPS (satellite)
No
Accelerometer
Yes
Gyroscope
Yes
Position location *
No
Country of origin
China
Software
Platform *
Android
Operating system version
4.2
Operating system installed *
Android
Bundled software
Google+; Google Maps; Google Play Books; Google Play Magazines; Google Play Movies & TV; Google Play Music; Google Play Store; Google Street View; Google Sync; Google Talk; HP Connected Photo; HP ePrint; HP File Manager; Skype; YouTube
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
11 Wh
Number of battery cells
2
Battery life (max)
12.5 h
Power
AC adapter power
10 W
Weight & dimensions
Width
122 mm
Depth
8.15 mm
Height
192.3 mm
Weight
295 g
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 05:31:20
Uk has collected 23 expert reviews for HP 7 Plus 1301 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
notebookcheck.net
Updated:
2014-08-06 05:31:20
With the Slate 7 Plus the established manufacturer Hewlett Packard, short HP, introduces the updated successor of the HP Slate 7 after a relatively short amount of time. At an RRP of 149 euros the HP Slate 7 Plus comes well-equipped with its 7-inch IPS di...
Good Bright display, Up-to-date resolution, High viewing-angle stability, Powerful SoC, Good application and gaming performance, Low price...
Bad Workmanship only average, Heavy, Badly positioned power and volume buttons, Bad camera modules, Inaccurate GPS tracking, Only 1-year warranty...
Bottom line Tested HP Slate 7 Plus tabletDoes the performance of the HP Slate 7 Plus suffice for one of the top ranks in our list? Sadly, despite many positive aspects, not quite.On the plus side is the bright, viewing angle stable 7-inch IPS display whose resolution...
83%