location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S3500 black 5.59 cm (2.2") 95 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3500 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3500YKACIT
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S3500 black 5.59 cm (2.2") 95 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display number of colours
16.78 million colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
40 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Built-in flash
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
320 x 240 pixels
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
4 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
95 g
Width
100 mm
Depth
48 mm
Height
13.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM, EDGE
Operating frequency
850, 900, 1800, 1900 MHz
Video capability
Yes
Playback formats
MP3, AAC, AAC+, MIDI
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:54
Uk has collected 5 expert reviews for Samsung S3500 black 5.59 cm (2.2") 95 g and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
knowyourmobile.com
Updated:
2015-05-30 08:13:51
Sure, when it comes to high-end range-toppers like the Samsung Tocco Ultra Edition our eyes light up just like any other gadget lovers. But in this penny-pinching climate, were as keen as anyone to entertain more cost-conscious efforts, like the Sams...
Good value package, Classy look, Compact but solid build, Decent music player, MicroSD card expansion support...
Bad No 3G, Limited 2megapixel camera, Average video capture quality, Low onboard storage capability, No 3.5mm headphone socket only proprietary headphone connector...
Bottom line If youre looking for value chic, the S3500 combines workmanlike non-3G functionality with an attractively styled design...
60%
cgena.com
Updated:
2016-12-29 03:41:36
With the coming and going of sophisticated phones, I'm not really sure as to why Samsung has yet another low-end up phone up its sleeves. Anyway, without further ado, here's the . At this point, I wish that they also kept the touch pad function of the...
Bottom line Frankly, I'm disappointed in Samsung's GT-S3500. Not only was the name (which is a mouthful to say) isn't appealing at all, they modelled it from other phones without giving anything new on the table. In fact, I really don't see the reason as to why th...
0%
mobile-review.com US
Updated:
2011-10-04 02:57:54
The reception quality put up by the S3500 is in line with other Samsung-branded devices. The ringtone volume is quite decent, as it can be heard in various environments. The silent alert is average strength-wise, no significant improvements have been...
0%
gsmarena.com
Updated:
2011-10-04 02:57:54
The Samsung S3500 is a looker on a budget. Though its nothing original, it can count on some of that Soul charisma. The camera performance is nothing special either, but the music player and FM radio perform well. Given the right price, Samsung might...
0%
cgena.com
Updated:
2013-11-14 18:29:24
With the coming and going of sophisticated phones, I'm not really sure as to why Samsung has yet another low-end up phone up its sleeves. Anyway, without further ado, here's the . At this point, I wish that they also kept the touch pad function of the...
Bottom line Frankly, I'm disappointed in Samsung's GT-S3500. Not only was the name (which is a mouthful to say) isn't appealing at all, they modelled it from other phones without giving anything new on the table. In fact, I really don't see the reason as to why th...
0%
Brand Image Product code Product Stock Price from
Samsung C3060 gold 5.59 cm (2.2") 95 g Samsung C3060 gold 5.59 cm (2.2") 95 g
(show image)
GT-C3060CDACIT C3060 gold 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E2100 black 4.5 cm (1.77") 73.9 g Samsung E2100 black 4.5 cm (1.77") 73.9 g
(show image)
GT-E2100MKBCIT E2100 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E1310 red 4.5 cm (1.77") 83 g Samsung E1310 red 4.5 cm (1.77") 83 g
(show image)
GT-E1310CRBCIT E1310 red 0.00
(excl. VAT)
0 (incl. VAT)