location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SG 3120B SFNw A4 3600 x 1200 DPI 29 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG 3120B SFNw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG 3120BSFNW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311890352
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 15:13:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh SG 3120B SFNw A4 3600 x 1200 DPI 29 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 3600 x 1200 DPI
  • - Printing colours: Black, Magenta, Cyan, Yellow
  • - A4 29 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 15.3 kg
More>>>
Printing
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
7 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 (210 x 297)
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Magenta, Cyan, Yellow
Page description languages
RPCS, PCL 5c, PCL 6
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Paper input type
Paper tray
Maximum input capacity
850 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Ethernet, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Power
Power consumption (average operating)
30 W
Power consumption (standby)
4.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows 7 Enterprise, Windows XP Home, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows XP Professional, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2008
Weight & dimensions
Width
399 mm
Depth
436.5 mm
Height
329.5 mm
Weight
15.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:28
Uk has collected 1 expert review for Ricoh SG 3120B SFNw A4 3600 x 1200 DPI 29 ppm Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
t3me.com
Updated:
2017-03-01 08:57:28
Multifunction printers are normally a necessary accessory for small homes and offices. It became popular thanks to the all in one features of the product – with one device, you already have a printer, scanner, copier and sometimes a fax machine. But with...
Good Compact size, Includes rechargeable battery, Multifunction features include a fax machine...
Bad Confusing menu navigation, Set up can be quite complicated...
Bottom line The Ricoh SG 3120B SFNw multifunction printer bundles a rechargeable internal battery all in a compact design – and it performs well...
80%
Country Distributor
Polska 1 distributor(s)