location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-Z400 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-Z400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z400GDDCA show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2018 10:14:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-Z400 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CCD Gold
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 4x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:42:02
Uk has collected 18 expert reviews for Casio EXILIM EX-Z400 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Source Review comments Score
digitalversus.com
Updated:
2011-07-30 18:42:02
Casios Exilim Z400 has some very interesting specs, including a 4x zoom, a 28 mm wide-angle lens, mechanical image stabilisation and a 720p video mode. But does the Z400 live up to these tempting offers in practice?HandlingThe Z400, which is availabl...
Good Fast autofocus, Fluid HD video (24 fps), Reasonable performance at different ISO levels, Small, elegant and wellfinished...
Bad Large LCD screen could have better resolution, Mechanical image stabilisation only just about works, Disappointing macro mode (10 cm), No HDMI connection, Overlay mode doesnt work...
60%
pcworld.in
Updated:
2011-07-30 18:42:01
The Casio Exilim EX-Z400 is a well-featured compact camera that has a 28mm wide angle lens with 4x optical zoom and a large 3-inch LCD screen. Image stabilization is provided in the form of CCD shift anti-shake mechanism and it supports recording HD (7...
Good 28mm wide angle lens, Good color reproduction, HD(720p) video recording...
Bad Unimpressive shutterlag, Average HD video, Costly...
Bottom line The Casio EXILIM EX-Z400 reproduced color well and gives the option of HD video, but, at this price, the performance is no match for the Sony...
78%