location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8620 Thermal inkjet A4 4800 x 1200 DPI 21 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7F65A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 426002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:44:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2016
Product end of life date
Bullet Points HP OfficeJet 8620 Thermal inkjet A4 4800 x 1200 DPI 21 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Colour copying Colour scanning Colour faxing
  • - HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 600 MHz
  • - 13 kg
More>>>
Printing
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
16.5 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
13 s
Print margins (top, bottom, right, left)
3.3 mm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (colour, normal quality, A4)
13 cpm
Copy speed (black, draft, A4)
34 cpm
Copy speed (colour, draft, A4)
34 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Fax
Scan speed (colour)
13 ppm
Scan speed (black)
14 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Fax speed dialing (max numbers)
99
Auto reduction
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Maximum number of input trays
1
Input & output capacity
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A4
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 280 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols (IPv6)
SSL/TLS, ARP, BOOTP, SMTP, LLMNR, LP/APIPA, LPR/LPD, DNS, mDNS, SNMPv1/v3
Mobile printing technologies
HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
600 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
35 W
Power consumption (PowerSave)
2.2 W
Power consumption (standby)
6.8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
499.3 mm
Depth
468.9 mm
Height
314 mm
Weight
13 kg
Packaging data
Package width
569 mm
Package depth
377 mm
Package height
518 mm
Package weight
16.2 kg
Packaging content
Drivers included
Yes
Other features
Printer management
HP Web Jetadmin Embedded Web server
Source Testseek summary Average rating
Reviews
Updated:
2018-02-24 05:41:20
Uk has collected 18 expert reviews for HP OfficeJet 8620 Thermal inkjet A4 4800 x 1200 DPI 21 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
futurefive.co.nz
Updated:
2018-02-24 05:41:20
The HP 8620 is a reasonably standard modern-day printer. It uses standard ink tanks/cartridges and has a touchscreen and power button. The printer is ideal for home users and small businesses, because of its low costs per page.SetupI setup the printer as...
Bottom line the HP OfficeJet 8620 seems like it would be suited for small office and home use, and retails at NZ$499. The low cost per page printing is ideal for small and medium sized businesses.It has reasonable speeds and quality, is easy to setup and has plenty...
0%
goodgearguide.com.au
Updated:
2018-02-24 05:41:20
The Officejet 8620 e-All-in-One is an inkjet-based, multifunction colour printer that is aimed at offices. We're talking about home offices or offices with a small workgroup, and offices that typically do a volume between 250-1500 pages per month.It's fun...
Good Good speed, Cost efficient operation, Comes with duplexer and ADF...
Bad Don't mistake it for a photo printer, Documents off a USB stick couldn't be printed...
90%
micromart.co.uk
Updated:
2018-02-24 05:41:20
T he HP Officejet Pro 8620 is an all-in-one device that offers print, scan, copy and fax capabilities. It also provides automatic document feed (ADF) and duplex print facilities with a choice of wired, wireless or USB connectivity. The product follows the...
0%
digitalversus.com
Updated:
2018-02-24 05:41:20
This is a big machine. It's made of almost entirely matte black and grey plastic, with some glossy parts. It's well manufactured; the paper trays are easy to operate and have a convenient capacity of 500 pages.The touchscreen looks great, but it could be...
Good Hardware & features, Highly intuitive interface, Userfriendly, Lowerthanaverage costperpage, Highcapacity paper tray (500 sheets of A4)...
Bad Mediocre text print quality, Poor photo print quality, Bulky...
Bottom line This is an especially user-friendly printer, which makes it enjoyable to use, but the print quality isn't up to par. That said, HP says its priority is high-volume printing, which is something it's quite good at. While it doesn't deliver on the advertisin...
60%
Digitaltrends.com
Updated:
2018-02-24 05:41:20
Ignore the word “office” in the name for a second. Yes, HP's Officejet Pro 8620 e-All-in-One ($300 MSRP, but we've seen street prices as low as $200) is meant to be a capable four-function (print, copy, scan, fax) multifunction inkjet for small offices, b...
Good Good-looking color prints, Fast print and scan speeds, Standard inks have good yields...
Bad Copying speeds could be faster, No “easy” software for consumers, No memory card slots...
Bottom line The DT Accessory PackUp your game and the get the most out of your gear with the following extras, hand-picked by our editors:Hammermill Copy Plus Multipurpose Inkjet Paper ($15)The 8620 has great print quality, even on regular paper like this one from Ha...
80%
alphr.com
Updated:
2018-02-24 05:41:20
You might not expect low-cost inkjets to hold much appeal for businesses, but HP's Officejet Pro 8620 turns that perception on its head. Despite its low price, this A4 inkjet prints, scans, faxes and copies; it has web and mobile printing abilities to riv...
Bottom line The Officejet Pro 8620 packs in a generous range of printing options at a good price. Print speeds are slow but, crucially, it scores well for its superb colour output, low running costs and wealth of useful features...
80%
moviesgamesandtech.com
Updated:
2018-02-24 05:41:20
If you want a single device that prints, copies, scans and even faxes (yes faxes) then here is our review of the HP OfficeJet Pro 8620.There are a lot of specs for this device, and rather than reproducing them here, if you want to see them take a look at...
Bottom line The 8620 does everything – you can scan, you can copy, you can print black and white or colour, you can print double-sided, you can print to it from the web or from mobile devices, you can use NFC to print and it even has fax capabilities. Yes, I said it...
0%
gadgetspeak.com
Updated:
2018-02-24 05:41:20
The protruding enclosed paper input tray has a capacity of up to 250 sheets. As the tray has no cut-out window to show when paper is running low, you need to regularly check to avoid the situation of running out of paper during a print job. Positioned on...
80%
trustedreviews.com
Updated:
2018-02-24 05:41:20
What is the HP OfficeJet Pro 8620? Lots of printer suppliers are pushing inkjet print for business use, at the moment. HP has several of its Officejet Pro machines geared towards the small office and the 8620 is just the latest. It has several appealing f...
Good High yield cartridges, Print from and scan to USB, ePrint remote printing...
Bad Awkward cartridge fit, HP ePrint slow to recognise printer, No paper size detection...
Bottom line HP OfficeJet Pro 8620 - Print Speeds HP quotes decent print speeds for the Officejet Pro 8620, of 21ppm for mono print and 16.5ppm for colour. However, our 5-page text print took 24 seconds giving a speed of 12.5ppm, though this did increase to 15.8ppm in...
70%
computershopper.com
Updated:
2018-02-24 05:41:20
This wave only began to build, almost imperceptibly, a handful of years ago. One of the first of these high-volume, low-cost-per-page multifunction printers (MFPs) to catch our eye was the $299-MSRP HP Officejet Pro 8600 Plus . We looked at that model bac...
Good Good print, copy, and scan quality, Wide support for cloud-based and mobile-device printing, High-capacity auto-duplexing ADF, High-volume ("XL") ink cartridges enable low cost per page...
Bad Just one paper tray, with no override slot for specialty media, No support for camera memory cards (or PictBridge USB), Officejet Pro 8630 will be a better value for many small-biz buyers...
Bottom line Highly competitive cost per page is the big appeal of this sharp-printing, speedy inkjet MFP, though HP's own Officejet Pro 8630 will be a better value for many buyers. Read More…...
70%
gadgetreview.com
Updated:
2018-02-24 05:41:20
hat constitutes a printer has changed radically over the last few years: once a printer printed and that was it! Today printing is just one of the functions as the technology contained has morphed into a scanner, fax machine and Internet-capable device. H...
Good LCD control panel, Color phone/Internet faxing...
Bad Must use HP approved ink cartridges for Instant Ink...
Bottom line The HP OfficeJet Pro 8620 e-All-in-One Printer is a moderately sized printer, scanner and all aroun...
94%
pcmag.com
Updated:
2018-02-24 05:41:20
Basically the same printer as the HP Officejet Pro 8630 e-All-in-One$279.99 at Best Buy, the HP Officejet Pro 8620 e-All-in-One ($299.99) is a much better fit for more offices. With only one 250-sheet paper tray instead of two, it's meant for lighter-duty...
Good Fast. Duplex (two-sided) printing. Automatic document feeder supports duplexing. Legal-size flatbed. Supports printing through NFC.
Bad A little larger than most inkjet multifunction printers. NFC currently works with only one mobile device. No manual feed or multipurpose tray...
Bottom line The HP Officejet Pro 8620 e-All-in-One delivers almost any feature you could want in an inkjet multifunction printer for a micro, small, or busy home office...
80%
gadgetreview.com
Updated:
2020-07-13 11:44:29
The 8620 has a fairly large sized chassis with a decent sized “footprint.” This is due to it not just being an inkjet printer, but including a number of office-caliber devices (although its use for the SOHO or even the pro-sumer individual shouldn't be di...
0%
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)