location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo RX-42 Signage Display Digital signage flat panel 106.7 cm (42") LED 400 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX-42
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX-42 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710739592085
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AG Neovo RX-42 Signage Display Digital signage flat panel 106.7 cm (42") LED 400 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106.7 cm (42") 1920 x 1080 pixels LED 400 cd/m²
  • - 6 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 24 W
More>>>
Display
Display diagonal *
106.7 cm (42")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
400 cd/m²
HD type *
Full HD
Touchscreen *
No
Response time
6 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.4833 x 0.4833 mm
Horizontal scan range
30 - 75 kHz
Vertical scan range
50 - 75 Hz
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
24 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
150 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
980 mm
Depth
124.8 mm
Height
574 mm
Weight
25.7 kg
Packaging data
Package width
1122 mm
Package depth
284 mm
Package height
723 mm
Package weight
29.3 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
FCC, CB, CE, CEL, CCC, BSMI, GOST-R, WEEE, REACH
Technical details
Compliance certificates
RoHS
Other features
S-Video in
Yes
Energy efficiency class (old)
C
Brand Image Product code Product Stock Price from
AG Neovo RX-32W Signage Display Digital signage flat panel 80 cm (31.5") MVA, LED 350 cd/m² Full HD White AG Neovo RX-32W Signage Display Digital signage flat panel 80 cm (31.5") MVA, LED 350 cd/m² Full HD White
(show image)
RX-32W RX-32W 0.00
(excl. VAT)
0 (incl. VAT)