location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C1810W laser printer Colour 9600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C1810W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C1810W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276677507 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2023 14:03:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-C1810W laser printer Colour 9600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Wi-Fi Near Field Communication (NFC)
  • - Built-in display
  • - Maximum duty cycle: 40000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 256 MB Built-in processor 533 MHz
More>>>
Printing
Duplex printing mode
Manual
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Features
Maximum duty cycle *
40000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6C, PDF 1.7, PostScript 3, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Near Field Communication (NFC)
Yes
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
533 MHz
Coprocessor
Yes
Coprocessor frequency
150 GHz
Sound pressure level (printing)
50 dB
Powersave acoustic emission
32 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display number of lines
2 lines
Power
Power consumption (printing) *
380 W
Power consumption (standby)
50 W
Power consumption (PowerSave)
1.5 W
Power consumption (PowerSave, Wi-Fi Direct on)
2.6 W
Energy Star Typical Electricity Consumption (TEC)
1.26 kWh/week
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
420 mm
Depth
426 mm
Height
264 mm
Weight
16.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-05-02 07:41:23
Uk has collected 10 expert reviews for Samsung Xpress SL-C1810W laser printer Colour 9600 x 600 DPI A4 Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-05-02 07:41:23
Apart from a decent control panel with a two-line monochrome LCD display, there isn't much to this printer's appearance, but its 250-sheet cassette is topped by a flat deck serving as a single-sheet bypass. You need to withdraw the arrangement almost full...
Bottom line A great colour laser that costs less to run than many competitors...
100%
gadgetspeak.com
Updated:
2016-02-14 09:32:24
Sticking with the basic box shape with rounded corners to add a touch of style, this Samsung laser printer is decked out in computer grey with a black top. The Xpress C1810W laser printer requires four toner cartridges. In order to insert these cartridges...
80%
buyerslab.com
Updated:
2015-05-02 07:41:23
Buyers Laboratory LLC (BLI) announced the winners of its highly anticipated Summer 2014 Pick awards in the colour printer and printer MFP categories today, with devices from Dell, HP, Kyocera, Ricoh and Samsung receiving the honours. The world's leading i...
0%
tomsitpro.com
Updated:
2015-10-28 05:51:05
We tested the Samsung Xpress C1810W printer for speed, text and color accuracy as well as other factors, like setup and ease of use. Here's our comprehensive Samsung Xpress printer review. The final verdict: the Samsung Xpress is the perfect choice for mo...
0%