location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M5035xs 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5035xs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7831A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8827805750730 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M5035xs 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Mono printing
  • - 1200 x 1200 DPI
  • - 35 ppm
  • - Mono copying Colour scanning Colour faxing
  • - Internal memory: 256 MB Built-in processor MIPS 460 MHz
  • - 97 kg
More>>>
Printing
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (black, normal quality, A3)
18 ppm
Warm-up time
158 s
Time to first page (black, normal)
10 s
Print speed (black, best quality, A4)
35 ppm
Print speed (black, best quality, letter)
Up to 35 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
12 sec
Maximum number of copies
1000 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Left metric copy margin
5 mm
Right metric copy margin
5 mm
Top metric copy margin
6 mm
Copier settings
Sides, staple collate, image adjustment, reduce/enlarge, paper selection, content orientation, output bin, pages per sheet, booklet format, optimize text/picture, original size, job build, edge to edge
Bottom copy margin
6 mm
Maximum copy speed (black, A4)
35 cpm
Copy speed (black, best, letter)
Up to 35 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Input colour depth
30 bit
Greyscale levels
256
Scan input modes
Front-panel scan, copy, fax, e-mail, ADF
Scanner features
Colour scanning of up to A3-size documents, 50-page ADF
Scan speed (black, normal quality)
Up to 35 ppm
Scan speed (colour, normal quality)
Up to 23 ppm
Minimum scan size
27.9 x 43.2 cm
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Auto reduction
Yes
Distinctive ring
No
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 5, PCL 6, PDF 1.4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
2100 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Standard output capacity for envelopes
25 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
750 sheets
Paper handling
Maximum print size
307.9 x 465.9 mm
Auto Document Feeder (ADF) media weight
60 to 120
Duplex media weight
60 - 120 g/m²
Envelope feeder
No
Media weight (tray 1)
60 to 199 g/m²
Media handling
Sheetfed
Maximum paper trays
6
Paper handling standard/input
Two 250-sheet input trays standard, 100-sheet multi-purpose tray, three 500-sheet input trays
Paper handling standard/output
250-sheet output bin, 30-sheet automatic stapler/stacker with 500-sheet output bin
Media type and capacity (tray 2)
Sheets: 250
Paper handling
100-sheet multi-purpose tray, two 250-sheet input trays, three 500-sheet input trays, 50-sheet two-sided reversing Automatic Document Feeder (ADF), automatic two-sided printing, 250-sheet output bin, 30-sheet automatic stapler/stacker with 500-sheet output bin
Network
Supported network protocols (IPv4)
IPv6: DHCPv6, HTTP, HTTPS, Port 9100, LPD, IIP, Secure IIP, MLDv6, ICMPv6; IPv4: FTP, IPP, Secure IPP, Auto-IP, Apple Bonjour compatible, Telnet, SLP, IGVPv2, BOOTP/DHCP, WINS, SNMPv1/v2c/v3, TFTP, HTTP, HTTPS, Port9100, LPD; Other: IPX/SPX, DLC, LLC, Apple
Performance
Internal storage capacity
40 GB
Internal memory *
256 MB
Built-in processor
Yes
Processor family
MIPS
Processor frequency
460 MHz
Minimum system requirements
133 MHz processor or higher, 64 MB RAM, 40 MB available hard disk space, USB or network port connection
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
13 - 38 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 99 °F
Operating altitude (imperial)
10000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
97 kg
Packaging data
Package weight
104.3 kg
Logistics data
Pallet gross weight
104.3 kg
Logistics data
Master (outer) cases per pallet
48 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
1 pc(s)
Other features
Standard input trays
6
I/O ports
1 Hi-Speed USB 2.0; 1 LAN; 1 EIO; 1 FIH; 1 Host USB 2.0; 1 Analog Fax
Networking features
Via HP Jetdirect embedded networking, HP Jetdirect internal print servers, HP Jetdirect external print servers, HP wireless print servers, and HP connectivity cards
Dimensions (WxDxH)
743 x 743 x 1183 mm
Network ready
Yes
Power requirements
Input voltage 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 6 amp
Power supply type
110/200V
Printer management
HP Web Jetadmin; HP Easy Printer Care Software (neither is shipped in box)
Modem type
33.6 Kbps
Media types supported
Paper (plain, photo, banner), envelopes, labels, cards (index, greeting), transparencies, letter, pre-punched, recycled
Minimum system requirements for Macintosh
Mac OS 10.2 and higher, 128 MB RAM, 25 MB available hard disk space, network or USB port
Scan file formats
JPG, PDF, TIFF
Acoustic power emissions
6.6 B(A) (printing at 35 ppm)
Copier smart software features
Up to A3 capable copying on the glass and through the automatic document feeder, 50 page ADF, duplexing (optional), reduce/enlarge, contrast adjustments, mixed originals support, stapling on xs bundle
Duplex print options
Automatic (standard)
Safety
Argentina (TÜV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-1-03), China (GB4943), Czech Republic (CSN-IEC 60950-1; IEC 60825-1), Estonia (EEI-EN60950-1; IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV-EN60950-1; IEC 60825-1), Hungary (MEEI-IEC 60950-1; IEC 60825-1), Lithuania (LS-IEC 60950-1; IEC 60825-1), (Russia (GOST-R50377), Slovakia (IEC 60950-1; IEC60825-1), Slovenia (SQI- IEC 60950-1; EN60825-1), South Africa (IEC 60950-1; IEC60825-1), US (UL-UL 60950-1; FDA-21 CFR Chapter 1 Subchapter J for lasers), Class 1 Laser/LED Product
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64, Server 2003; Windows Vista supported soon (visit /go/windowsvista for more information); Mac OS X v 10.2 or higher
Downloadable software
Printing system, PCL 6 driver only, PCL 5 driver only, PS driver only, WJA applet, UPD PCL 5, UPD PS, HP Easy Printer Care Software, PC fax driver
Size (imperial)
90 cm (35.4")
Maximum scan area (ADF)
297 x 432 mm
All-in-one functions
Fax, Scan
Media weights by paper path
Tray 1: 60 to 199 g/m²; Additional input trays and output finishing devices: 60 to 120 g/m²; Automatic document feeder: 60 to 120 g/m²
Functions
Print, copy, send-to email/network folder, fax, advanced paper handling (stapler/stacker)
Pallet dimensions (W x D x H)
900 x 900 x 1567 mm
Print quality (black, draft quality)
600 DPI
Standard media sizes
A4, B4, B5, A5, A3
Typefaces
80 scalable TrueType fonts
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
600 DPI
Minimum scan area (ADF)
138 x 210 mm
Maximum dimensions (W x D x H)
743 x 743 x 1183 mm
Print margin bottom (A4)
2 mm
Print margin left (A4)
2 mm
Print margin right (A4)
2 mm
Print margin top (A4)
2 mm
Colour all-in-one functions
Fax, Scan, No
Printer smart software features
Up to A3 capable printing, full HP LaserJet printing functionality, HP ProRes 1200 at full engine speed, duplexing available, Instant-on Technology, HP Smart printing technology
Standard output capacity for transparencies
200 sheets
Driver updates
The latest software and drivers are available for the HP LaserJet M5035 MFP from the HP Website at http:///support/ljm5035mfp
Duplex supported media size
A3, A4 (L), A5, B4, B5
Image scaling/enlargement range
25 - 400%
Memory upgrade
0.512 GB
Memory technology
Memory Enhancement technology (MEt)
Control panel
4 job control buttons, 13 button numeric keypad, touch screen graphical display, 3 status lights, 1 display contrast knob
Upgrade type
DSS for additional sending capabilities
Auto document feeder: supported media types and capacity
Sheets: 50
Media weight (tray 2)
60 to 120 g/m²
Media weight (tray 3)
60 to 120 g/m²
Media size (tray 2)
A4, B4, B5, LTR, LGL, EXE, A5, 215.9 x 330.2 mm
Maximum scan area (imperial)
27.9 cm (11")
Package dimensions (W x D x H)
899.9 x 899.9 x 1566.9 mm (35.4 x 35.4 x 61.7")
Pallet dimensions (W x D x H) (imperial)
899.2 x 899.2 x 1567.2 mm (35.4 x 35.4 x 61.7")
Pallet weight (imperial)
104.3 kg (230 lbs)
Weight (imperial)
213 lb
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
71 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
56 dB(A) 51 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Dimension note (imperial)
base configuration
Dimension note (metric)
base configuration
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
First page out (black&white, letter, sleep)
18 s
Junk barrier supported
Yes
Maximum input capacity (tray 1)
100 sheets
Maximum scan area (ADF) (imperial)
279.4 x 431.8 mm (11 x 17")
Media sizes supported (imperial)
Executive, letter, legal, ledger
Minimum scan area (Auto Document Feeder)
137.2 x 431.8 mm (5.4 x 17")
Minimum scan area
279.4 x 431.8 mm (11 x 17")
Package weight (imperial)
104.3 kg (230 lbs)
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
5.975 kWh/Week
Wireless option type
Optional, enabled with purchase of a hardware accessory
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
43212110
Security management description
Private print, HP Secure Storage Erase, network authentication (LDAP SMTP), HP Jetdirect (802.1x) for wired networks, SNMPv3 and HTTPS, and Secure IPP (IPP-S) and IPsec
Package dimensions (WxDxH)
900 x 900 x 1567 mm
Media size (tray 1)
67.2 x 127 mm postcards, A5, A4, A3, B4, B5, EXE, LTR, LGL, LGR, 76 x 127 mm to 312 x 469.9 mm
Electromagnetic compatibility
CISPR 22:1993/EN 55022:1994 Class A, EN 61000-3-2:2000, EN 61000-3-3:1995, EN 55024:1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 15:10:28
Uk has collected 1 expert review for HP LaserJet M5035xs 1200 x 1200 DPI 35 ppm and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2015-09-10 15:10:28
Loads of printing features and good output speeds from this well-built MFP, but poor print quality lets it down. HPs LaserJet multifunction printerfamily just keeps growing. The latest M5035 MFP is aimed atlarge workgroups of up to 15 users with a de...
67%