location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i7 i7-4500U Laptop 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge S1 Yoga
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20CD00AMMH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2025 20:31:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i7 i7-4500U Laptop 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Folder)
  • - Intel® Core™ i7 i7-4500U 1.8 GHz Processor cores: 2
  • - Touchscreen 31.8 cm (12.5") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 47 Wh 7 h
  • - Windows 8.1 Pro 64-bit
More>>>
Design
Product type *
Laptop
Form factor *
Convertible (Folder)
Housing material
Aluminium, Magnesium
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
400 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
Mini HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR16Z
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75460
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
47 Wh
Battery life (max)
7 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
316.6 mm
Depth
221 mm
Height (front)
1.88 cm
Height (rear)
1.94 cm
Weight *
1.63 kg
Packaging content
AC adapter included *
Yes
Stylus pen
Yes
Manual
Yes
Power cord included
Yes
Other features
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:50
Uk has collected 23 expert reviews for Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i7 i7-4500U Laptop 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2014-05-25 03:38:50
Lenovo has been making the most of Intel’s push for 2-in-1 devices with its own special mix of design and functionality, with a family of convertible and detachable tablets and laptops. The latest entrant into the multimode family is the Lenovo Thinkpad S...
Bottom line The Lenovo ThinkPad S1 Yoga hybrid ultrabook brings the Yoga multimode design to the business-focused ThinkPad lineup...
60%
chip.com.my
Updated:
2016-12-22 09:32:14
Thanks to Intel's 4th generation of Core series processors, notebook makers have launched a dizzying array of convertible and detachable notebooks, combining the aesthetics and portability of a tablet, and the performance and usability of a notebook devic...
Good Great performance, Flexible hinge is very hardy, even after extensive use...
Bad Lack of I/O ports, Price...
Bottom line The Lenovo S1 Yoga is a great multi-purpose notebook that functions great for both work and leisure. Its flexible hinge allows users to use the S1 Yoga in a number of ways other than the traditional notebook and tablet form factors.(previously published...
0%
notebookreview.com
Updated:
2014-05-25 03:38:50
The Lenovo Yoga line has become quite popular, offering consumers the convenience of a tablet with the stability of a laptop. Now Lenovo wants to afford that same level of flexibility to its enterprise-grade users with the Lenovo ThinkPad Yoga S1.Outfitte...
Good attractive display, highquality keyboard, flexible hinge design, solid performance...
Bad limited port selection, poor audio quality...
Bottom line Melding features from the consumer Yoga line and the business ThinkPad line affords the Yoga S1 a great deal of flexibility, but it comes at the cost of some core business features. With a high-quality keyboard, an attractive durable build and strong perf...
73%
pcmag.com
Updated:
2014-05-25 03:38:50
Lenovo has been making the most of Intel's push for 2-in-1 devices with its own special mix of design and functionality, with a family of convertible and detachable tablets and laptops. The latest entrant into the multimode family is the Lenovo ThinkPad Y...
Good Multimode design is a first for the business-focused ThinkPad. Boasts an Intel Core i5-4200U processor, a 128GB SSD, and perks like 802.11AC WLAN and a stylus for high-accuracy tasks.
Bad Middling performance...
Bottom line The Lenovo ThinkPad Yoga hybrid ultrabook brings the Yoga multimode design to the business-focused ThinkPad lineup. Tablet fans will love it, but the performance isn't quite as good as other ThinkPad models...
70%
zdnet.com
Updated:
2015-04-30 07:19:41
Lenovo's consumer-focused Yoga notebooks and tablets have been around for a while. The notebooks emphasise 'multimodal' use, which basically means that the screen can swivel to give you alternate viewing and working modes. The Yoga concept has now made it...
Bad Design, The ThinkPad Yoga is a solid, extremely wellbuilt notebook with a tough exterior and a magnesium alloy frame. The lid is more flexible than we'd like (but less flexible than many), while the base is barely flexible at all. There's a weight premium...
Bottom line There are only two things we dislike about the ThinkPad Yoga. It's heavy, which will be particularly noticeable if you need to carry it a lot and/or work standing up with the notebook in tablet mode. It's also short of on-board connectors — an Ethernet po...
80%
musicphotolife.com
Updated:
2015-12-19 07:56:30
I have been a long time ThinkPad laptop user, thanks to my company's wise decision to procure ThinkPad laptops for office use. My first Lenovo laptop (X61) lasted me almost 5 years before my IT department replaced it with my current ThinkPad X230. Lenovo...
Bottom line The Lenovo ThinkPad Yoga is the snappiest laptop I have reviewed in recent months. As a ThinkPad, it's a reliable workhorse. As a Yoga, it offers flexible ways to use the ultrabook. It is the perfect machine for the serious consumer who needs an enterpris...
0%
tabletpcreview.com
Updated:
2016-11-03 01:50:45
The Lenovo Yoga line has become quite popular, offering consumers the convenience of a tablet with the stability of a laptop. Now Lenovo wants to afford that same level of flexibility to its enterprise-grade users with the Lenovo ThinkPad Yoga S1.Outfitte...
Good attractive display, high-quality keyboard, flexible hinge design, solid performance...
Bad limited port selection, poor audio quality...
Bottom line Image GalleryOverviewProsattractive displayhigh-quality keyboardflexible hinge designsolid performanceConslimited port selectionpoor audio qualityQuick TakeThe ThinkPad Yoga S1 is a well-made business convertible with a beautiful flexible display, but it...
0%