location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M3040dn/KL3 Laser A4 1800 x 600 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3040dn/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102P03NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983933428 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 22:43:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA ECOSYS M3040dn/KL3 Laser A4 1800 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1800 x 600 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB Built-in processor PowerPC 465S 667 MHz
  • - 21.5 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
21 s
Time to first page (black, normal)
9 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
ADF scanner
Scan to
E-mail, FTP, SMB, USB
Scan speed (colour)
30 ppm
Scan speed (black)
40 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Maximum duty cycle *
150000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Epson LQ, IBM ProPrinter, Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Maximum number of input trays
6
Maximum input capacity
2600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Folio
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
465S
Processor frequency
667 MHz
Sound pressure level (printing)
51.4 dB
Sound pressure level (copying)
51.4 dB
Sound pressure level (quiet mode)
48.9 dB
Sound power level (standby)
26.8 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
679 W
Power consumption (PowerSave)
2.6 W
Power consumption (standby)
54 W
Power consumption (off)
0 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
475 mm
Depth
455 mm
Height
575 mm
Weight
21.5 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:28:33
Uk has collected 2 expert reviews for KYOCERA ECOSYS M3040dn/KL3 Laser A4 1800 x 600 DPI 40 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-02 08:28:33
Kyocera's M3040idn is one of six new A4 mono laser multifunction peripherals (MFPs), aimed at workgroup applications. The new family is split into four models - two that print at 40 pages per minute (ppm) and two high-end models rated at 60ppm. The two e...
Good Low running costs; Responsive colour touchscreen; Scope for expansion...
Bad Neither print speed or quality are especially impressive...
Bottom line Total cost of ownership and upgradeability trump quality considerations. We'd recommend saving another £200 by buying the non-touch screen version...
80%
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS M3540dn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3540dn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NZ3NL0 M3540dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3540dn/KL3 Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3540dn/KL3 Laser A4 1800 x 600 DPI 40 ppm
(show image)
870B61102NZ3NL0 M3540dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102P03NL0 M3040dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040idn/KL3 Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040idn/KL3 Laser A4 1800 x 600 DPI 40 ppm
(show image)
870B61102NY3NL0 M3040idn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3540idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3540idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NX3NL0 M3540idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NY3NL0 M3040idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3540idn/KL3 Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3540idn/KL3 Laser A4 1800 x 600 DPI 40 ppm
(show image)
870B61102NX3NL0 M3540idn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm
(show image)
1102NM3NL0 M3550idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3550idn/KL3 Laser A4 1800 x 600 DPI 50 ppm KYOCERA ECOSYS M3550idn/KL3 Laser A4 1800 x 600 DPI 50 ppm
(show image)
870B61102NM3NL0 M3550idn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm
(show image)
1102P63NL0 M3560idn 0.00
(excl. VAT)
0 (incl. VAT)