location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A58M-K AMD A58 FCH (Bolton D2) Socket FM2+ micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A58M-K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MB0IY0-M0EAY0 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A58M-K AMD A58 FCH (Bolton D2) Socket FM2+ micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket FM2+ AMD A
  • - PC micro ATX AMD A58 FCH (Bolton D2) 7.1 channels
  • - DDR3-SDRAM DIMM
  • - SATA II
  • - BIOS type: UEFI AMI 64 Mbit ACPI version: 4.0a
  • - Gigabit Ethernet
More>>>
Processor
Processor manufacturer *
AMD
Processor socket *
Socket FM2+
Compatible processor series *
AMD A
Memory
Supported memory types *
DDR3-SDRAM
Memory slots type
DIMM
Supported memory clock speeds
1333, 1600, 1866, 2133, 2400 MHz
Storage controllers
Supported storage drive interfaces *
SATA II
RAID levels
0, 1, 10, JBOD
Internal I/O
USB 2.0 connectors *
2
Number of SATA II connectors
4
Number of SATA connectors
4
Front panel audio connector
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Number of COM connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Rear panel I/O ports
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek 8111GR
Features
Motherboard chipset *
AMD A58 FCH (Bolton D2)
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
AMD
Power source type
ATX
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI slots
1
BIOS
BIOS type *
UEFI AMI
BIOS memory size
64 Mbit
ACPI version
4.0a
Weight & dimensions
Width
226 mm
Depth
183 mm
Other features
S/PDIF in connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:01:12
Uk has collected 1 expert review for ASUS A58M-K AMD A58 FCH (Bolton D2) Socket FM2+ micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%