location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Revolve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
810
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
810 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5F14EADEMO
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:32:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Silver
  • - Intel® Core™ i5 i5-3437U 1.9 GHz Processor cores: 2
  • - Touchscreen 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4G
  • - Lithium Polymer (LiPo) 44 Wh 8 h 45 W
  • - Windows 8 Pro 64-bit
More>>>
Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Swivel)
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3437U
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3400 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Mobile network generation
4G
4G standard
WiMAX
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
4G WiMAX
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Keyboard layout
QWERTY
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XE
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71259
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
44 Wh
Battery life (max)
8 h
Power
AC adapter power
45 W
DC-in jack
Yes
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
285 mm
Depth
212 mm
Height
22.2 mm
Weight *
1.4 kg
Packaging content
AC adapter included *
Yes
Cables included
AC
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:51:24
Uk has collected 48 expert reviews for HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itpro.co.uk
Updated:
2014-05-30 01:51:24
Convertible laptops/tablets have come to the fore since the arrival of Windows 8. Lenovo set the bar high with the ingenuiously designed Yoga Pro 2. Can the HP EliteBook Revolve 810 compete? The Revolve is one of the most expensive hybrids we've tested...
Good Good performance; Upgradeable...
Bad Expensive; Poor battery life; Bogstandard display...
Bottom line The HP Revolve is a reasonable attempt at a hybrid with the stand out feature being the performance. However, it is let down key areas including the display and battery life, something which cannot be ignored at this price...
60%
v3.co.uk
Updated:
2014-05-30 01:51:24
Since Microsoft launched its Windows 8 operating system last year, PC makers have been racing to figure out the best way to use its touch-focused interface. A variety of tablets and hybrid laptop/tablet devices has been the result. The HP EliteBook Revol...
Good Robust build, decent performance, good keyboard and trackpad...
Bad Short battery life, relatively expensive...
Bottom line The HP Elitebook Revolve 810 is a powerful Windows 8 laptop-tablet hybrid let down by a lack of Intel Haswell chipset options and a lower than average battery life...
60%
Digitaltrends.com
Updated:
2014-05-30 01:51:24
Today, touchscreen PCs are often thought of as a consumer device rather than a business tool, but that perception was once the reverse. Before the smartphone, the iPad, and Windows 8, convertibles like Lenovo's ThinkPad X-Series and the HP EliteBook 2740p...
Good Durable construction with grippy exterior, Lots of ports (for the size), Great keyboard, Strong processor and storage performance...
Bad Mediocre battery life, Small touchpad, Dim display, Very loud at full load...
Bottom line The Revolve proves there's still life left for durable business convertibles. While its prime competitor is Lenovo's ThinkPad Helix, the two devices are actually very different. The Helix is thinner, offers a fully removable display for more convenient...
70%
itreviews.com
Updated:
2014-05-30 01:51:24
A convertible tablet for the business set, the HP Elitebook Revolve 810 applies the Elitebook’s design sensibilities—rugged industrial-strength construction, business tools like vPro—and applies them to the latest trend of small, portable Windows 8 conver...
Bottom line The HP Elitebook Revolve 810 combines industrial-strength construction with portability and convenience, making it a solid convertible laptop for the business user on the go...
80%
uk.hardware.info
Updated:
2014-05-30 01:51:24
The HP Elitebook Revolve 810 G1 is a true hybrid laptop, even if you could also call it the business version of the consumer HP Envy X2, or a more practical take on the HP ElitePad. In a way it's also a smaller version of the 14-inch HP Elitebook 9470m...
Bottom line The HP Elitebook Revolve is a very nice little laptop if you need a compact, business machine that has a docking port. It has relatively powerful hardware for weighing only 1.375 kg. The combination of an Intel Core i5 processor and a Micron C400 mSATA...
0%
notebookcheck.net
Updated:
2014-05-30 01:51:24
The HP EliteBook Revolve 810 is a convertible aimed at business customers, combining a compact laptop with full tablet functionality. According to Hewlett-Packard, our test device is not only supposed to deliver great performance and superb battery life...
Good Good display with great viewing angles, Gobi-based WWAN modem, Superb input devices, Premium build quality, Sturdy chassis, Excellent microphones, Extensive software suite...
Bad High price, Crucial security features are missing, Reduced display brightness while running on battery, No Full HD...
Bottom line In Review HP EliteBook Revolve 810 - test device provided by Hewlett-Packard Germany.The HP EliteBook Revolve 810 is definitely no true all-rounder, but rather a decidedly premium convertible ultrabook which happens to be able to take a beating or two. Du...
88%
infoworld.com
Updated:
2014-05-30 01:51:24
HP continues to experiment with hybridizing business-class notebooks by putting them in elegant, consumer-style form factors. The newest case in point is the EliteBook Revolve 810, a functional competitor to Ultrabook-cum-tablets like the Lenovo IdeaPad Y...
80%
notebookreview.com
Updated:
2014-05-30 01:51:24
Windows 8 has ushered in a slew of new hybrid notebook designs, but HP looks to return to basics with the EliteBook Revolve 810′s classic rotating hinge design. It would be easy to see the business oriented Revolve as a regression, but there's a certain e...
Good Durable simplistic design, High quality touchpad, SSD...
Bad Mediocre display, Inconsistent battery life...
Bottom line As a business focused device, the HP EliteBook Revolve 810 delivers on most fronts. The 1.9 GHz i5 processor and 128GB mSATA SSD ensure that users will be able to tackle most computing functions with relative ease, while the machine's durable portable des...
73%
pcmag.com
Updated:
2014-05-30 01:51:24
By Brian Westover A convertible tablet for the business set, the HP Elitebook Revolve 810$1,449.00 at HP SMB Store applies the Elitebook's design sensibilities—rugged industrial-strength construction, business tools like vPro—and applies them to the lates...
Good Rugged construction. Magnesium-alloy chassis. Gorilla-Glass-covered display. Laptop-class processor provides solid performance.
Bad Bottom Line, The HP Elitebook Revolve 810 combines industrial-strength construction with portability and convenience, making it a solid convertible laptop for the business user on the go...
Bottom line The HP Elitebook Revolve 810 combines industrial-strength construction with portability and convenience, making it a solid convertible laptop for the business user on the go...
80%
computershopper.com
Updated:
2014-05-30 01:51:24
Touch-friendly Windows 8 has ushered in numerous new laptop designs—, , —and it has also brought an old standby back in vogue, the convertible laptop. Like the we reviewed in December 2012, the HP EliteBook Revolve 810 is a business ultraportable who...
Good Sleek yet rugged chassis, Comfortable keyboard, Strong application performance, Long battery life...
Bad Expensive, No VGA or HDMI, Third- instead of fourth-generation Core i5 CPU...
Bottom line The HP EliteBook Revolve 810 is a convertible ultraportable that's genuinely light enough for use as a tablet. It has a host of attractions, but it's priced more for enterprise users than consumers...
80%
computershopper.com
Updated:
2014-05-30 01:51:24
Touch-friendly Windows 8 has ushered in numerous new laptop designs—, , —and it has also brought an old standby back in vogue, the convertible laptop. Like the we reviewed in December 2012, the HP EliteBook Revolve 810 is a business ultraportable who...
Good Sleek yet rugged chassis, Comfortable keyboard, Strong application performance, Long battery life...
Bad Expensive, No VGA or HDMI, Third- instead of fourth-generation Core i5 CPU...
Bottom line The HP EliteBook Revolve 810 is a convertible ultraportable that's genuinely light enough for use as a tablet. It has a host of attractions, but it's priced more for enterprise users than consumers...
80%
Laptopmag.com
Updated:
2014-05-30 01:51:24
Despite all the new Windows 8 hybrids and slider notebooks, sometimes it's best to stick with the classics. The HP EliteBook Revolve 810 is a traditional convertible, meaning its screen rotates to switch this ultraportable from notebook to tablet mode. St...
Good Attractive, durable design, Comfortable finish, Excellent keyboard, Fast SSD, Premium support line...
Bad Below-average battery life, Expensive...
Bottom line The HP EliteBook Revolve 810 is a lightweight convertible notebook that features both a great touch screen and comfortable keyboard...
70%
zdnet.com
Updated:
2015-04-29 07:43:58
HP has long served up good laptops for the enterprise and the 11.6-inch EliteBook Revolve is a highly portable model for the business professional. Its styling is reminiscent of the convertible notebooks of old with a screen that swivels around to form a...
Good Rugged...
Bad Expensive, Heavy for tablet use, Previously  Lenovo puts latest ThinkPads on diet, adds hot swappable batteries  , ThinkPad Power Bridge Putting battery life in the hands of customers, Tablet configuration,  , Ports (LeftRight) RJ45; USB 3.0; Lock; Displa...
0%
networkworld.com
Updated:
2015-05-21 05:18:28
Professional-grade laptop-tablet convertible combines solid build, superior performance, and a surfeit of business featuresHP continues to experiment with hybridizing business-class notebooks by putting them in elegant, consumer-style form factors. The ne...
0%
tabletpcreview.com
Updated:
2016-10-22 02:05:29
The HP EliteBook Revolve 810 is a business hybrid notebook with a classic rotating hinge design.Windows 8 has ushered in a slew of new hybrid notebook designs, but HP looks to return to basics with the EliteBook Revolve 810's classic rotating hinge design...
Good Durable simplistic design, High quality touchpad, SSD...
Bad Mediocre display, Inconsistent battery life...
Bottom line Image GalleryOverviewProsDurable simplistic designHigh quality touchpadSSDConsMediocre displayInconsistent battery lifeQuick TakeThe HP EliteBook Revolve 810 is a business hybrid notebook with a classic rotating hinge design.Windows 8 has ushered in a sle...
0%