location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 314A Magenta Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
314A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7563A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845307375631 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2025 17:03:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Apr 2015
Product end of life date
Bullet Points HP 314A Magenta Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Standard Yield
  • - Colour toner page yield: 3500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
HP CLJ 2700/3000
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
3500 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
Q7563A
Quantity per box
1 pc(s)
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
430 mm
Depth
120 mm
Height
205 mm
Weight
1.2 kg
Packaging data
Package width
430 mm
Package depth
120 mm
Package height
205 mm
Package weight
1.5 kg
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15113DK Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15112DK Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15111DK Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15110DK Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
4203113 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)