location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 49X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5949X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964025269 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 936100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2025 16:38:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 49X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 49 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q5949X
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
18%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
122 mm
Depth
390 mm
Height
196 mm
Weight
1 kg
Packaging data
Package width
390 mm
Packaging data
Package depth
122 mm
Package height
196 mm
Package weight
1.3 kg
Brand-specific features
HP GTIN (EAN/UPC)
829160319568
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1170 x 976 x 980 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1170 x 732 x 980 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
177 g
Pallet weight (EU)
142 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
24 pc(s)
Master (outer) cases per pallet
120 pc(s)
Products per pallet
120 pc(s)
Products per pallet (EU)
90 pc(s)
Brand Image Product code Product Stock Price from
MM 15009UK toner cartridge 1 pc(s) Black MM 15009UK toner cartridge 1 pc(s) Black
(show image)
15009UK 15009UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15008UK toner cartridge 1 pc(s) Black MM 15008UK toner cartridge 1 pc(s) Black
(show image)
15008UK 15008UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15009DK Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15008DK Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27321 toner cartridge Black
(show image)
27321 27321 0.00
(excl. VAT)
0 (incl. VAT)
V7 V749X toner cartridge Black V7 V749X toner cartridge Black
(show image)
V749X V749X 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Compatible to HEWLETT PACKARD 1320, 6.000 Pages
(show image)
16.10.1097 Compatible to HEWLETT PACKARD 1320, 6.000 Pages 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
626738 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Switzerland 2 distributor(s)
México 1 distributor(s)
Danmark 6 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)