location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 311A Cyan Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
311A Cyan Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2681A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054446103494 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 00:40:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2017
Product end of life date
Bullet Points HP 311A Cyan Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Standard Yield
  • - Colour toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
HP LaserJet 3700
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
6000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
Q2681A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
17%
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
120 mm
Depth
410 mm
Height
185 mm
Weight
1.2 kg
Packaging data
Package width
410 mm
Package depth
120 mm
Package height
185 mm
Package weight
1.5 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1180 x 960 x 1247.14 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1074 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
213.19 g
Pallet weight (EU)
160 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
18 pc(s)
Master (outer) cases per pallet
90 pc(s)
Products per pallet
90 pc(s)
Products per pallet (EU)
90 pc(s)
Brand Image Product code Product Stock Price from
MM 15061DK toner cartridge 1 pc(s) Cyan MM 15061DK toner cartridge 1 pc(s) Cyan
(show image)
15061DK 15061DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 311A (Q2681A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 311A (Q2681A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15060DK Cyan Laser Toner - HP 311A (Q2681A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15056DK Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27362 toner cartridge Cyan
(show image)
27362 27362 0.00
(excl. VAT)
0 (incl. VAT)
V7 V73700C toner cartridge Cyan V7 V73700C toner cartridge Cyan
(show image)
V73700C V73700C 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
624970 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Worldwide 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)