location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 344 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
344 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9363EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291601804896 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2360959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 05:55:35
The date of the most recent change of this product data-sheet in Icecat.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 344 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Dye-based ink
  • - Standard Yield
  • - Colour ink page yield: 560 pages
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Compatibility *
HP 344 ink cartridges work with:
Quantity per pack *
1 pc(s)
Colour ink page yield *
560 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
C9363EE
Country of origin
Ireland, Puerto Rico, Singapore, United States
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
50%
HP segment
Premium Home
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
113 mm
Weight & dimensions
Depth
37 mm
Height
141 mm
Weight
49.9 g
Packaging data
Package width
141 mm
Package depth
113 mm
Package height
37 mm
Package weight
79.6 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 884962780930; (UUS) 884962780565
HP GTIN (EAN/UPC)
884962780930, 884962780565
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
800 x 1200 x 1158 mm
Products per pallet
1920 pc(s)
Pallet gross weight
190.3 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
5.17 g
Stacking number for pallet
2 pc(s)
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 10010UK ink cartridge High (XL) Yield Cyan, Magenta, Yellow MM 10010UK ink cartridge High (XL) Yield Cyan, Magenta, Yellow
(show image)
10010UK 10010UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10009UK ink cartridge High (XL) Yield Cyan, Magenta, Yellow MM 10009UK ink cartridge High (XL) Yield Cyan, Magenta, Yellow
(show image)
10009UK 10009UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10008UK ink cartridge 1 pc(s) High (XL) Yield Black MM 10008UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
10008UK 10008UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10007UK ink cartridge 1 pc(s) High (XL) Yield Photo black MM 10007UK ink cartridge 1 pc(s) High (XL) Yield Photo black
(show image)
10007UK 10007UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM ink cartridge High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM ink cartridge High (XL) Yield Cyan, Magenta, Yellow
(show image)
10010DK Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM ink cartridge High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM ink cartridge High (XL) Yield Cyan, Magenta, Yellow
(show image)
10009DK Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.339 (C8767EE) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.339 (C8767EE) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
10008DK Black Inkjet Cartridge - Replaces HP No.339 (C8767EE) - 20% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.338 (C8765EE) - 15% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Photo black MM Black Inkjet Cartridge - Replaces HP No.338 (C8765EE) - 15% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Photo black
(show image)
10007DK Black Inkjet Cartridge - Replaces HP No.338 (C8765EE) - 15% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
355263 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
355300 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)