location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 49X toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5949XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027519788 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:41:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 49X toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 2 pc(s)
More>>>
Features
Compatibility *
HP LaserJet 1160, 1320, 3390, 3392 All-in-One
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q5949XD
Quantity per box
1 pc(s)
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
388 mm
Depth
248 mm
Height
210 mm
Weight
2 kg
Packaging data
Package width
388 mm
Package depth
248 mm
Package height
210 mm
Package weight
2.52 kg
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM 15009UK toner cartridge 1 pc(s) Black MM 15009UK toner cartridge 1 pc(s) Black
(show image)
15009UK 15009UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15008UK toner cartridge 1 pc(s) Black MM 15008UK toner cartridge 1 pc(s) Black
(show image)
15008UK 15008UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15009DK Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15008DK Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)