location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE690 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE690
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE690 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005305 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE690 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-D
  • - 10.2 W
More>>>
Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
Audio connections
Yes
DC-in jack
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Cable length
20000 m
Display
Built-in display *
No
Power
Input voltage
5 V
Power consumption (typical)
10.2 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
162.9 mm
Depth
215 mm
Height
41.8 mm
Weight
1.08 kg
Brand Image Product code Product Stock Price from
ATEN CS261 KVM switch ATEN CS261 KVM switch
(show image)
CS261 CS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE680 KVM switch Rack mounting Black ATEN CE680 KVM switch Rack mounting Black
(show image)
CE680 CE680 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)