location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 2540 Inkjet A4 1200 x 1200 DPI 7 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9U22B#BHC#*RF*
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DeskJet 2540 Inkjet A4 1200 x 1200 DPI 7 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - A4 7 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint
  • - USB port Wi-Fi
  • - 5.21 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
24 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
4.5 cpm
Copy speed (colour, normal quality, A4)
3 cpm
Maximum number of copies
5 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Page description languages
PCL 3
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Photo paper, Plain paper
Multi-purpose tray media types
Business cards, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Borderless printing media sizes
B5
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint
Performance
Card reader integrated
No
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
10 W
Power consumption (standby)
1.6 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425 mm
Depth
306 mm
Height
157 mm
Weight
5.21 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:02:42
Uk has collected 14 expert reviews for HP DeskJet 2540 Inkjet A4 1200 x 1200 DPI 7 ppm Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-10 03:02:42
The HP Deskjet 2540 is an low-cost all-in-one printer with built-in wireless networking and a 1,200x1,200dpi scanner, but few other features. There's only a tiny mono LCD display and no memory card reader. This means direct printing and scanning aren't an...
Bottom line With wireless networking and support for mobile printing, this MFP can’t print photos but would work well in a home office...
60%
techradar.com
Updated:
2015-01-10 03:02:42
These days, high-end all-in-one inkjet printers – that is, those that include a flatbed scanner and offer scanning and photocopying facilities as well as printing – are going in all sorts of directions. An incredible range of features have been added over...
Good Fantastic price, Wi, Fi connectivity, Mobile printing, Good photo prints, Acceptable text printing...
Bad No colour screen, No borderless printing, No auto Duplex, No internal paper tray, Slow...
Bottom line Is this a printer for you? It depends on how much printing you actually do. If you only want to print the odd letter and make the occasional photocopy, this is an exceedingly cheap way to do it, and most of its drawbacks won't get in the way at all. Who...
80%
techradar.com/au/
Updated:
2015-01-10 03:02:42
These days, high-end all-in-one inkjet printers – that is, those that include a flatbed scanner and offer scanning and photocopying facilities as well as printing – are going in all sorts of directions. An incredible range of features have been added over...
Good Fantastic price, WiFi connectivity, Mobile printing, Good photo prints, Acceptable text printing...
Bad No colour screen, No borderless printing, No auto Duplex, No internal paper tray, Slow...
Bottom line HP's Deskjet 2540 is the ideal printer for those on a budget, or whose needs aren't very exacting. It offers wireless networking and mobile printing, both of which are features not usually found in a sub-£50 printer. But unsurprisingly given the price, i...
80%
gadgetspeak.com
Updated:
2015-01-10 03:02:42
It has been a while since I last had the opportunity to check out a HP printer. If memory serves me correct, this unit was a home photo printing model that I reported on in 2008. It was therefore quite a surprise when HP’s PR agency rang me up out of t...
84%
alphr.com
Updated:
2015-01-10 03:02:42
At the high end of the inkjet all-in-one market, Canon reigns supreme with its Pixma range of printers. However, lower down the pecking order, where printers such as the new HP Deskjet 2540 sit, it's much more open. As you might expect at a mere £45, thi...
Bottom line A cost-effective all-in-one, with decent print quality and broad Wi-Fi support...
67%
trustedreviews.com
Updated:
2015-01-10 03:02:42
What is the HP Deskjet 2540? Low cost all-in-ones have traditionally been USB only and designed for simple PC to printer connections. With the increasing use of mobile phones and tablets, this paradigm doesn't work as well, so HP has built various wireles...
Good Low purchase price, Simple controls and LCD, Good quality copies...
Bad Fiddly cartridge renewal, Images don't fill 15x10 photos, No NFC support...
80%
expertreviews.co.uk
Updated:
2015-05-10 06:33:53
The Deskjet 2540 looks and feels distinctly flimsy, and its design harks back to HP's original Deskjet range, but this is a modern and surprisingly capable MFP for the price. It takes just two ink cartridges: a dye-based tri-colour cartridge for photos an...
Bottom line With wireless networking and support for mobile printing, this MFP can’t print photos but would work well in a home office...
60%